Cornell Dubilier Aluminum Electrolytic 476SVH025MER

Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 48 mA @ 120 Hz, 105°C ESR: 5.64 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5.4mm
Request a Quote
Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 48 mA @ 120 Hz, 105°C ESR: 5.64 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5.4mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking applications, rated for 25 VDC with a capacitance of 47 µF, ESR of 5.64 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 48 mA at 120 Hz and 105°C. It has a diameter of 6.3 mm and a length of 5.4 mm. Operating temperature ranges from -40°C to +105°C, with a load life of 2000 hours at 105°C and rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking applications, rated for 25 VDC with a capacitance of 47 µF, ESR of 5.64 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 48 mA at 120 Hz and 105°C. It has a diameter of 6.3 mm and a length of 5.4 mm. Operating temperature ranges from -40°C to +105°C, with a load life of 2000 hours at 105°C and rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 476SVH025MER - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
476SVH025MER
Aluminum Electrolytic 476SVH025MER
For New Design: Yes Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 48 mA @ 120 Hz, 105°C ESR: 5.64 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5.4mm
  • For New Design: Yes
  • Capacitance: 47 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 48 mA @ 120 Hz, 105°C
  • ESR: 5.64 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 5.4mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 476SVH025MER - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
476SVH025MER
Aluminum Electrolytic Capacitor 476SVH025MER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Aluminum Electrolytic Capacitors - 476SVH025MER-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
476SVH025MER-ND
Aluminum Electrolytic Capacitors 476SVH025MER-ND
47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5.64Ohm @ 120Hz 2000 Hrs @ 105°C

47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5.64Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-476SVH025MER - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-476SVH025MER
Aluminum Electrolytic Capacitors 2002-476SVH025MER
Surface Mount Capacitors, +105 °C Long Life 47µF 25V

Surface Mount Capacitors, +105 °C Long Life 47µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 476SVH025MER - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
476SVH025MER
Capacitors - Aluminum Electrolytic Capacitors 476SVH025MER
CAP ALUM 47UF 20% 25V SMD

CAP ALUM 47UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 476SVH025MER 476SVH025MER 476SVH025MER-ND 2002-476SVH025MER 476SVH025MER
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101322U040AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers