Aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking applications, with a rated voltage of 35 VDC and capacitance of 4.7 µF. The part is packaged in a 4 mm diameter by 5.4 mm length cylindrical case. It operates over a temperature range of -40°C to +105°C, maintains a capacitance tolerance of ±20% at 120 Hz and 20°C, and has a dissipation factor of 0.4938 at 120 Hz and 20°C. Ripple current capability is 16 mA at 120 Hz and 105°C. The capacitor meets a 2000-hour load life specification at 105°C with rated voltage applied and complies with shelf life and soldering heat resistance criteria as defined for the series.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 4.7UF 20% 35V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 475SVH035MCR | 475SVH035MCR | 475SVH035MCR |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |