The 477SML016MD10 is a surface-mount aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 470 µF, designed for filtering, bypass, coupling, and blocking applications. It has a dimensions of 10 mm diameter by 10.5 mm length and a maximum ESR of 0.7055 Ω at 120 Hz and +20°C. It supports a maximum RMS ripple current of 330 mA at +85°C and operates within a temperature range of -40°C to +85°C. The capacitor meets a load life specification of 2000 hours at 85°C with rated voltage, maintaining capacitance change under 20% and dissipation factor within 200% of the maximum specified value. Its capacitance tolerance is +20% at 120 Hz and 20°C.
Smt Aluminum Electroytic
470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 705.5mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount 470µF 16V
CAP ALUM 470UF 20% 16V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 477SML016MD10 | 1572-477SML016MD10TR-ND | 2002-477SML016MD10 | 477SML016MD10 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |