The 475SML035M is a surface-mount aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 4.7 µF, a maximum ESR of 42.33 Ω at 120 Hz and +20°C, and a maximum ripple current of 24 mA at 85°C and 120 Hz. It has a size of 4×5.4 mm and operates from -40°C to +85°C. The capacitance tolerance is +20%, and it meets load life and shelf life requirements of 2000 hours and 1000 hours at 85°C, respectively, with specified limits on capacitance change, dissipation factor, and leakage current. Its voltage is rated to 35 VDC with a surge voltage of 44 VDC.
Smt Aluminum Electroytic
4.7µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 49.38Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount 4.7µF 35V
CAP ALUM 4.7UF 20% 35V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 475SML035M | 1572-475SML035MTR-ND | 2002-475SML035M | 475SML035M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |