The 567UVR004MFE is an aluminum polymer capacitor designed for DC-DC converters, voltage regulators, and decoupling applications, with a rated voltage of 4 VDC and a capacitance of 560 µF. It has a maximum ESR of 0.3553 Ω at 100 kHz and 20°C, with a rated ripple current of 3950 mA at 100 kHz and 105°C. The capacitor measures 8 mm in diameter and 10.2 mm in length, and operates within a temperature range of -55°C to +105°C. It meets load life and damp heat test requirements, with capacitance change limited to ±20% and leakage current below specified maximums after testing. The dissipation factor is 14% maximum at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 567UVR004MFE is an aluminum polymer capacitor designed for DC-DC converters, voltage regulators, and decoupling applications, with a rated voltage of 4 VDC and a capacitance of 560 µF. It has a maximum ESR of 0.3553 Ω at 100 kHz and 20°C, with a rated ripple current of 3950 mA at 100 kHz and 105°C. The capacitor measures 8 mm in diameter and 10.2 mm in length, and operates within a temperature range of -55°C to +105°C. It meets load life and damp heat test requirements, with capacitance change limited to ±20% and leakage current below specified maximums after testing. The dissipation factor is 14% maximum at 120 Hz and 20°C.