The 475SMH050M is a 4.7 µF, 50 V aluminum electrolytic capacitor with a maximum ESR of 42.33 Ω at 120 Hz and 20°C, and a rated ripple current of 23 mA at 105°C. It is housed in a 5 mm diameter by 5.4 mm length radial package. The capacitor operates over a temperature range of -55°C to +105°C and meets the 1000-hour load life specification at 105°C with rated voltage, maintaining capacitance change under 25%, dissipation factor under 200% of maximum, and leakage current under 100% of maximum. Capacitance tolerance is +20% at 120 Hz and 20°C.
Smt Aluminum Electroytic
CAP ALUM 4.7UF 20% 50V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 475SMH050M | 475SMH050M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 20 (+/- %) |