The 381LX223M016J452 is a snap-in aluminum electrolytic capacitor with a capacitance of 22,000 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It has a 25 mm diameter and 45 mm length, features 2 pins with a 6.3 mm pin length, and is designed for high ripple current applications. It operates within a temperature range of −40 °C to +105 °C and meets an endurance life of 3000 hours at 105 °C under full load. The capacitive impedance ratio at −20 °C is ≤8 relative to +25 °C, and it has a maximum ESR of 0.033 Ω at 120 Hz. The case uses PET insulation for date codes after December 2019.
105 °C High Ripple, Snap-In Aluminum 22000µF 16V
22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
CAP ALUM 22000UF 20% 16V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX223M016J452 | 2002-381LX223M016J452 | 338-2533-ND | 381LX223M016J452 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22000 microF | 22000 microF | 22000 microF | 22000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |