Intel Corporation FPGA Programmable Logic Device EP4CE6E22I7N

Description
FPGA - Field Programmable Gate Array Product overview: EP4CE6E22I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE6E22I7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP4CE6E22I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE6E22I7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP4CE6E22I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE6E22I7N
FPGA Programmable Logic Device 696-EP4CE6E22I7N
FPGA - Field Programmable Gate Array Product overview: EP4CE6E22I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE6E22I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE6E22I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE6E22I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2654-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2654-ND
FPGAs (Field Programmable Gate Array) 544-2654-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 91 276480 6272 144-LQFP Exposed Pad

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 91 276480 6272 144-LQFP Exposed Pad

Buy Now Datasheet
FPGAs - 8303524 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPGAs
8303524
FPGAs 8303524
FPGA, Cyclone IV E, 6272 cell, EQFP144

FPGA, Cyclone IV E, 6272 cell, EQFP144

Supplier's Site
FPGAs - 8303524P - RS Components, Ltd.
Corby, Northants, United Kingdom
FPGA, Cyclone IV E, 6272 cell, EQFP144

FPGA, Cyclone IV E, 6272 cell, EQFP144

Supplier's Site
FPGAs - 1702980 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPGAs
1702980
FPGAs 1702980
FPGA, Cyclone IV E, 6272 cell, EQFP144

FPGA, Cyclone IV E, 6272 cell, EQFP144

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6E22I7N - 085465-EP4CE6E22I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6E22I7N
085465-EP4CE6E22I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6E22I7N 085465-EP4CE6E22I7N
Manufacturer: Altera Win Source Part Number: 085465-EP4CE6E22I7N Mounting: SMD (SMT) Number of I/O: 91 Number of LABs/CLBs: 392 Number of Logic Elements/Cells: 6272 Total RAM Bits: 276480 Family Name: EP4CE6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 144-EQFP (20x20) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): XA3S200-4TQG144Q ; XA3S200-4TQG144I; LFEC6E-3T144C; M2GL005-TQ144I; Introduction Date: January 27, 2010 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 085465-EP4CE6E22I7N
Mounting: SMD (SMT)
Number of I/O: 91
Number of LABs/CLBs: 392
Number of Logic Elements/Cells: 6272
Total RAM Bits: 276480
Family Name: EP4CE6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 144-EQFP (20x20)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): XA3S200-4TQG144Q ; XA3S200-4TQG144I; LFEC6E-3T144C; M2GL005-TQ144I;
Introduction Date: January 27, 2010
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6E22I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE6E22I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE6E22I7N
IC FPGA 91 I/O 144EQFP

IC FPGA 91 I/O 144EQFP

Supplier's Site
FPGA 6272 Cells 60nm Technology 1.2V 144-Pin EQFP EP - EP4CE6E22I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 6272 Cells 60nm Technology 1.2V 144-Pin EQFP EP
EP4CE6E22I7N
FPGA 6272 Cells 60nm Technology 1.2V 144-Pin EQFP EP EP4CE6E22I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE6E22I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE6E22I7N
FPGAs (Field Programmable Gate Array) EP4CE6E22I7N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 91 276480 6272 144-LQFP Exposed Pad

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 91 276480 6272 144-LQFP Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE6E22I7N
FPGA - Field Programmable Gate Array EP4CE6E22I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 392 LABs 91 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 392 LABs 91 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE6E22I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE6E22I7N
FPGAs (Field Programmable Gate Array) EP4CE6E22I7N
IC FPGA 91 I/O 144EQFP

IC FPGA 91 I/O 144EQFP

Supplier's Site Datasheet
Fpga, Cyclone Iv, 6K, 144Eqfp; No. Of Logic Blocks Altera - 66W1373 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Cyclone Iv, 6K, 144Eqfp; No. Of Logic Blocks Altera
66W1373
Fpga, Cyclone Iv, 6K, 144Eqfp; No. Of Logic Blocks Altera 66W1373
FPGA, CYCLONE IV, 6K, 144EQFP; No. of Logic Blocks:392; No. of Macrocells:6272; FPGA Family:Cyclone IV; Logic Case Style:QFP; No. of Pins:144Pins; No. of Speed Grades:7; Total RAM Bits:270Kbit; No. of I/O's:91I/O's; Clock RoHS Compliant: Yes

FPGA, CYCLONE IV, 6K, 144EQFP; No. of Logic Blocks:392; No. of Macrocells:6272; FPGA Family:Cyclone IV; Logic Case Style:QFP; No. of Pins:144Pins; No. of Speed Grades:7; Total RAM Bits:270Kbit; No. of I/O's:91I/O's; Clock RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6E22I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE6E22I7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE6E22I7N
IC FPGA 91 I/O 144EQFP

IC FPGA 91 I/O 144EQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4CE6E22I7N 544-2654-ND 8303524 8303524P 085465-EP4CE6E22I7N EP4CE6E22I7N EP4CE6E22I7N EP4CE6E22I7N EP4CE6E22I7N EP4CE6E22I7N 66W1373 EP4CE6E22I7N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs FPGAs Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6E22I7N Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 6272 Cells 60nm Technology 1.2V 144-Pin EQFP EP FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Fpga, Cyclone Iv, 6K, 144Eqfp; No. Of Logic Blocks Altera Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray LFQP; Other; 144-LQFP Exposed Pad QFP; Other; Eqfp QFP; Other; 144-EQFP (20x20) Other; EQFP EP QFP; Other; 144-LQFP Exposed Pad QFP; Other; 144-LQFP Exposed Pad Other; QFP
Internal Frequency 200 MHz
User I/Os 91 pins 91 pins 91 pins 91 pins
Supply Voltage Other; 1.2 V Other; 1.15 V ~ 1.25 V Other Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V
Pins 144 144 144
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details