Microchip Technology, Inc. PLDs (Programmable Logic Device) ATF16V8CZ-15JU

Description
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)
Request a Quote Datasheet
Description
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLDs (Programmable Logic Device) - ATF16V8CZ-15JU-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
ATF16V8CZ-15JU-ND
PLDs (Programmable Logic Device) ATF16V8CZ-15JU-ND
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

Buy Now Datasheet
SPLDs - 1278209 - RS Components, Ltd.
Corby, Northants, United Kingdom
SPLDs
1278209
SPLDs 1278209
SPLD 250 Gates 8 Macro Cells 62MHz 5V

SPLD 250 Gates 8 Macro Cells 62MHz 5V

Supplier's Site
SPLDs - 1278209P - RS Components, Ltd.
Corby, Northants, United Kingdom
SPLD 250 Gates 8 Macro Cells 62MHz 5V

SPLD 250 Gates 8 Macro Cells 62MHz 5V

Supplier's Site
FPGA Programmable Logic Device - 719-ATF16V8CZ-15JU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-ATF16V8CZ-15JU
FPGA Programmable Logic Device 719-ATF16V8CZ-15JU
IC PLD 8MC 15NS 20PLCC Product overview: ATF16V8CZ-15JU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8CZ-15JU can be used for catalog matching and distributor lookup.

IC PLD 8MC 15NS 20PLCC Product overview: ATF16V8CZ-15JU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8CZ-15JU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8CZ-15JU - 912062-ATF16V8CZ-15JU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8CZ-15JU
912062-ATF16V8CZ-15JU
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8CZ-15JU 912062-ATF16V8CZ-15JU
Manufacturer: Microchip Technology Win Source Part Number: 912062-ATF16V8CZ-15J U Series: 16V8 Features: series Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9) Speed: 15 ns Package: 20-LCC (J-Lead) Package: Tube Mounting: Surface Mount Family Name: ATF16V8 Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 912062-ATF16V8CZ-15JU
Series: 16V8
Features: series Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Speed: 15 ns
Package: 20-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Family Name: ATF16V8
Categories: Integrated Circuits (ICs)
Case / Package: 20-PLCC (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PLDs (Programmable Logic Device) - ATF16V8CZ-15JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF16V8CZ-15JU
PLDs (Programmable Logic Device) ATF16V8CZ-15JU
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - ATF16V8CZ-15JU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
ATF16V8CZ-15JU
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) ATF16V8CZ-15JU
IC PLD 8MC 15NS 20PLCC

IC PLD 8MC 15NS 20PLCC

Supplier's Site
Spld Logic Eepld, 15Ns, 8 Macrocells, Plcc-20; Propagation Delay Microchip - 68T2435 - Newark, An Avnet Company
Chicago, IL, United States
Spld Logic Eepld, 15Ns, 8 Macrocells, Plcc-20; Propagation Delay Microchip
68T2435
Spld Logic Eepld, 15Ns, 8 Macrocells, Plcc-20; Propagation Delay Microchip 68T2435
SPLD LOGIC EEPLD, 15NS, 8 MACROCELLS, PLCC-20; Propagation Delay:15ns; No. of I/O s:8I/O s; Frequency:62MHz; Supply Current Max:105mA; Logic Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

SPLD LOGIC EEPLD, 15NS, 8 MACROCELLS, PLCC-20; Propagation Delay:15ns; No. of I/O s:8I/O s; Frequency:62MHz; Supply Current Max:105mA; Logic Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SPLD - Simple Programmable Logic Devices
ATF16V8CZ-15JU
SPLD - Simple Programmable Logic Devices ATF16V8CZ-15JU
SPLD - Simple Programmable Logic Devices 15 ns 8 I/O Pins 8 macorcells 8 reg

SPLD - Simple Programmable Logic Devices 15 ns 8 I/O Pins 8 macorcells 8 reg

Buy Now Datasheet
Embedded - PLDs (Programmable Logic Device) - ATF16V8CZ-15JU - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
ATF16V8CZ-15JU
Embedded - PLDs (Programmable Logic Device) ATF16V8CZ-15JU
IC PLD 8MC 15NS 20PLCC

IC PLD 8MC 15NS 20PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Programmable Logic Devices (PLD) Programmable Logic Devices (PLD) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number ATF16V8CZ-15JU-ND 1278209 1278209P 719-ATF16V8CZ-15JU 912062-ATF16V8CZ-15JU ATF16V8CZ-15JU ATF16V8CZ-15JU 68T2435 ATF16V8CZ-15JU ATF16V8CZ-15JU
Product Name PLDs (Programmable Logic Device) SPLDs SPLDs FPGA Programmable Logic Device Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8CZ-15JU PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) Spld Logic Eepld, 15Ns, 8 Macrocells, Plcc-20; Propagation Delay Microchip SPLD - Simple Programmable Logic Devices Embedded - PLDs (Programmable Logic Device)
Package Type Other; 20-LCC (J-Lead) PLCC; Other; Plcc Other; Tube PLCC; Other; 20-PLCC (9x9) Other; 20-LCC (J-Lead) Other; LCC Other; 20-LCC (J-Lead)
Pins 20 20 20 20
Macrocells 8 8 8 8
User I/Os 8 pins 8 pins 18 pins 8 pins
Unlock Full Specs
to access all available technical data

Similar Products

DIP FPGA Programmable Logic Device - 719-EP610PC-15 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 71.4 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
3 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details