Microchip Technology, Inc. FPGAs MPFS025T-1FCVG484I

Description
PolarFire SoC FPGA, RISC-V CPU, 23KLEs
Request a Quote Datasheet
Description
PolarFire SoC FPGA, RISC-V CPU, 23KLEs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs - 352185 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPGAs
352185
FPGAs 352185
PolarFire SoC FPGA, RISC-V CPU, 23KLEs

PolarFire SoC FPGA, RISC-V CPU, 23KLEs

Supplier's Site
Fpga, 500Mhz, Fcbga-484; No. Of Logic Blocks Microchip - 08AK9099 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, 500Mhz, Fcbga-484; No. Of Logic Blocks Microchip
08AK9099
Fpga, 500Mhz, Fcbga-484; No. Of Logic Blocks Microchip 08AK9099
FPGA, 500MHZ, FCBGA-484; No. of Logic Blocks:-; No. of Macrocells:23000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:1; Total RAM Bits:1843.2Kbit; No. of I/O s:108I/O s RoHS Compliant: Yes

FPGA, 500MHZ, FCBGA-484; No. of Logic Blocks:-; No. of Macrocells:23000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:1; Total RAM Bits:1843.2Kbit; No. of I/O s:108I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 352185 08AK9099
Product Name FPGAs Fpga, 500Mhz, Fcbga-484; No. Of Logic Blocks Microchip
Logic Cells / Logic Blocks 23000
Package Type Other; BGA Other; FCBGA
Pins 484 484
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 60440
User I/Os 534 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details