Microchip Technology, Inc. SPLDs ATF22V10C-15JU

Description
SPLD 500 Gates 10 Macro Cells 83.3MHz 5V
Request a Quote Datasheet
Description
SPLD 500 Gates 10 Macro Cells 83.3MHz 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPLDs - 1278213P - RS Components, Ltd.
Corby, Northants, United Kingdom
SPLD 500 Gates 10 Macro Cells 83.3MHz 5V

SPLD 500 Gates 10 Macro Cells 83.3MHz 5V

Supplier's Site
SPLDs - 1278213 - RS Components, Ltd.
Corby, Northants, United Kingdom
SPLDs
1278213
SPLDs 1278213
SPLD 500 Gates 10 Macro Cells 83.3MHz 5V

SPLD 500 Gates 10 Macro Cells 83.3MHz 5V

Supplier's Site
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10C-15JU - 079167-ATF22V10C-15JU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10C-15JU
079167-ATF22V10C-15JU
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10C-15JU 079167-ATF22V10C-15JU
Manufacturer: Microchip Technology Win Source Part Number: 079167-ATF22V10C-15J U Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 5V Programmable Type: EE PLD Number of Macrocells: 10 Family Name: ATF22V10C Categories: Integrated Circuits Status: Active Case / Package: 28-PLCC (11.51x11.51) Speed(Frequency): 15ns Alternative Parts (Cross-Reference): PALCE22V10H-15JNI/4; PALCE22V10H-15JI/4; PALC22V10-25JI; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079167-ATF22V10C-15JU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 5V
Programmable Type: EE PLD
Number of Macrocells: 10
Family Name: ATF22V10C
Categories: Integrated Circuits
Status: Active
Case / Package: 28-PLCC (11.51x11.51)
Speed(Frequency): 15ns
Alternative Parts (Cross-Reference): PALCE22V10H-15JNI/4; PALCE22V10H-15JI/4; PALC22V10-25JI;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PLDs (Programmable Logic Device) - ATF22V10C-15JU-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
ATF22V10C-15JU-ND
PLDs (Programmable Logic Device) ATF22V10C-15JU-ND
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

Buy Now Datasheet
Singapore, Singapore
FPGA Programmable Logic Device
719-ATF22V10C-15JU
FPGA Programmable Logic Device 719-ATF22V10C-15JU
IC PLD 10MC 15NS 28PLCC Product overview: ATF22V10C-15JU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10C-15JU can be used for catalog matching and distributor lookup.

IC PLD 10MC 15NS 28PLCC Product overview: ATF22V10C-15JU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10C-15JU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - ATF22V10C-15JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF22V10C-15JU
PLDs (Programmable Logic Device) ATF22V10C-15JU
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

Buy Now Datasheet
PLDs (Programmable Logic Device) - ATF22V10C-15JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF22V10C-15JU
PLDs (Programmable Logic Device) ATF22V10C-15JU
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

Buy Now Datasheet
Spld Logic Eepld, 15Ns, 10 Macrocells, Plcc-28; Propagation Delay Microchip - 68T2460 - Newark, An Avnet Company
Chicago, IL, United States
Spld Logic Eepld, 15Ns, 10 Macrocells, Plcc-28; Propagation Delay Microchip
68T2460
Spld Logic Eepld, 15Ns, 10 Macrocells, Plcc-28; Propagation Delay Microchip 68T2460
SPLD LOGIC EEPLD, 15NS, 10 MACROCELLS, PLCC-28; Propagation Delay:15ns; No. of I/O s:10I/O s; Frequency:83.3MHz; Supply Current Max:115mA; Logic Case Style:LCC; No. of Pins:28Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

SPLD LOGIC EEPLD, 15NS, 10 MACROCELLS, PLCC-28; Propagation Delay:15ns; No. of I/O s:10I/O s; Frequency:83.3MHz; Supply Current Max:115mA; Logic Case Style:LCC; No. of Pins:28Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
EEPLD - Electronically Erasable Programmable Logic Devices
ATF22V10C-15JU
EEPLD - Electronically Erasable Programmable Logic Devices ATF22V10C-15JU
EEPLD - Electronically Erasable Programmable Logic Devices 15NS IND TEMP GRN

EEPLD - Electronically Erasable Programmable Logic Devices 15NS IND TEMP GRN

Buy Now Datasheet
Embedded - PLDs (Programmable Logic Device) - ATF22V10C-15JU - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
ATF22V10C-15JU
Embedded - PLDs (Programmable Logic Device) ATF22V10C-15JU
IC PLD 10MC 15NS 28PLCC

IC PLD 10MC 15NS 28PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - ATF22V10C-15JU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
ATF22V10C-15JU
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) ATF22V10C-15JU
IC PLD 10MC 15NS 28PLCC

IC PLD 10MC 15NS 28PLCC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Programmable Logic Devices (PLD) Programmable Logic Devices (PLD) Programmable Logic Devices (PLD) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number 1278213P 1278213 079167-ATF22V10C-15JU ATF22V10C-15JU-ND 719-ATF22V10C-15JU ATF22V10C-15JU 68T2460 ATF22V10C-15JU ATF22V10C-15JU ATF22V10C-15JU
Product Name SPLDs SPLDs Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10C-15JU PLDs (Programmable Logic Device) FPGA Programmable Logic Device PLDs (Programmable Logic Device) Spld Logic Eepld, 15Ns, 10 Macrocells, Plcc-28; Propagation Delay Microchip EEPLD - Electronically Erasable Programmable Logic Devices Embedded - PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Macrocells 10 10 10 10 10
User I/Os 10 pins 10 pins 10 pins
Package Type PLCC; Other; Plcc PLCC; Other; 28-PLCC (11.51x11.51) Other; 28-LCC (J-Lead) Other; Tube Other; 28-LCC (J-Lead) Other; LCC Other; 28-LCC (J-Lead)
Pins 28 28 28 28
Supply Voltage Other; 5V Other; 5 V -4.5V; Other; 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-1 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details