Manufacturer: Atmel
Win Source Part Number: 1149192-ATF16V8BQL-1
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC PLD 8MC 15NS 20DIP Product overview: ATF16V8BQL-15PU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8BQL-15PU can be used for catalog matching and distributor lookup.
SPLD ATF16V8B 250 Gates 8 Macro Cells
SPLD ATF16V8B 250 Gates 8 Macro Cells
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
IC PLD 8MC 15NS 20DIP
EEPLD - Electronically Erasable Programmable Logic Devices 15 ns 20 I/O Pins 8 macorcells 8 reg
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
SPLD LOGIC EEPLD, 15NS, 8 MACROCELLS, DIP-20; Propagation Delay:15ns; No. of I/O s:8I/O s; Frequency:62MHz; Supply Current Max:80mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
SPLD, 8 I/O, DIP-20 ROHS COMPLIANT: YES
IC PLD 8MC 15NS 20DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 1149192-ATF16V8BQL-15PU | 719-ATF16V8BQL-15PU | 1278205 | 1278205P | ATF16V8BQL-15PU-ND | ATF16V8BQL-15PU | ATF16V8BQL-15PU | ATF16V8BQL-15PU | 68T2428 | 65AH3803 | ATF16V8BQL-15PU |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8BQL-15PU | FPGA Programmable Logic Device | SPLDs | SPLDs | PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) | EEPLD - Electronically Erasable Programmable Logic Devices | PLDs (Programmable Logic Device) | Spld Logic Eepld, 15Ns, 8 Macrocells, Dip-20; Propagation Delay Microchip | Spld, 8 I/o, Dip-20 Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| System Gates | 250 | ||||||||||
| Package Type | Other; Tube | Other; Pdip | Other; "20-DIP (0.300"", 7.62mm)" | Other; 20-DIP (0.300\", 7.62mm) | Other; DIP | ||||||
| Pins | 20 | 20 | 20 | ||||||||
| Internal Frequency | 62 MHz | 62 MHz | |||||||||
| User I/Os | 20 pins | 8 pins | 8 pins | 8 pins |