Intel Corporation FPGAs (Field Programmable Gate Array) EP2C5T144C8N

Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 89 119808 4608 144-LQFP
Request a Quote Datasheet
Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 89 119808 4608 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1665-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1665-ND
FPGAs (Field Programmable Gate Array) 544-1665-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 89 119808 4608 144-LQFP

Cyclone® II Field Programmable Gate Array (FPGA) IC 89 119808 4608 144-LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5T144C8N - 015456-EP2C5T144C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5T144C8N
015456-EP2C5T144C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5T144C8N 015456-EP2C5T144C8N
Manufacturer: Altera Win Source Part Number: 015456-EP2C5T144C8N Mounting: SMD (SMT) Number of I/O: 89 Number of LABs/CLBs: 288 Number of Logic Elements/Cells: 4608 Total RAM Bits: 119808 Family Name: EP2C5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): LFEC3E-4T144C; LFEC3E-5T144CES; LFEC3E-4T144IES; Introduction Date: June 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 60

Manufacturer: Altera
Win Source Part Number: 015456-EP2C5T144C8N
Mounting: SMD (SMT)
Number of I/O: 89
Number of LABs/CLBs: 288
Number of Logic Elements/Cells: 4608
Total RAM Bits: 119808
Family Name: EP2C5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): LFEC3E-4T144C; LFEC3E-5T144CES; LFEC3E-4T144IES;
Introduction Date: June 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 60

Buy Now Datasheet
FPGAs - 6244206 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPGAs
6244206
FPGAs 6244206
FPGA Cyclone II, EP2C5T144C8N, TQFP144

FPGA Cyclone II, EP2C5T144C8N, TQFP144

Supplier's Site
FPGAs - 1695507 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPGAs
1695507
FPGAs 1695507
FPGA Cyclone II, EP2C5T144C8N, TQFP144

FPGA Cyclone II, EP2C5T144C8N, TQFP144

Supplier's Site
FPGA Programmable Logic Device - 696-EP2C5T144C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C5T144C8N
FPGA Programmable Logic Device 696-EP2C5T144C8N
FPGA - Field Programmable Gate Array Product overview: EP2C5T144C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C5T144C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C5T144C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C5T144C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C5T144C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C5T144C8N
FPGAs (Field Programmable Gate Array) EP2C5T144C8N
Cyclone® II Field Programmable Gate Array (FPGA) IC 89 119808 4608 144-LQFP

Cyclone® II Field Programmable Gate Array (FPGA) IC 89 119808 4608 144-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5T144C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C5T144C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C5T144C8N
IC FPGA 89 I/O 144TQFP

IC FPGA 89 I/O 144TQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2C5T144C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C5T144C8N
Embedded - FPGAs (Field Programmable Gate Array) EP2C5T144C8N
IC FPGA 89 I/O 144TQFP

IC FPGA 89 I/O 144TQFP

Supplier's Site Datasheet
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs)
EP2C5T144C8N
Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) EP2C5T144C8N
4608 288 TQFP-144(20x20) Programmable Logic Device (CPLDs/FPGAs) ROHS

4608 288 TQFP-144(20x20) Programmable Logic Device (CPLDs/FPGAs) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C5T144C8N
FPGA - Field Programmable Gate Array EP2C5T144C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone II 288 LABs 89 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 288 LABs 89 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2C5T144C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2C5T144C8N
FPGAs (Field Programmable Gate Array) EP2C5T144C8N
IC FPGA 89 I/O 144TQFP

IC FPGA 89 I/O 144TQFP

Supplier's Site Datasheet
FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 144-Pin TQFP - EP2C5T144C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 144-Pin TQFP
EP2C5T144C8N
FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 144-Pin TQFP EP2C5T144C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1665-ND 015456-EP2C5T144C8N 6244206 696-EP2C5T144C8N EP2C5T144C8N EP2C5T144C8N EP2C5T144C8N EP2C5T144C8N EP2C5T144C8N EP2C5T144C8N EP2C5T144C8N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5T144C8N FPGAs FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 144-Pin TQFP
Package Type LFQP; Other; 144-LQFP QFP; TQFP; Other; 144-TQFP (20x20) QFP; Other; Tqfp Other; Tray QFP; Other; 144-LQFP QFP QFP; TQFP QFP; Other; 144-LQFP TQFP; Other; TQFP
Pins 144 144
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 4608 4608 4608 4608 4608
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.15 V to 1.25 V Other; 1.15V ~ 1.25V Other Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data