Microchip Technology, Inc. SPLDs ATF22V10CQZ-20PU

Description
Microchip ATF22V10CQZ-20PU
Request a Quote Datasheet
Description
Microchip ATF22V10CQZ-20PU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPLDs - 1278218P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip ATF22V10CQZ-20PU

Microchip ATF22V10CQZ-20PU

Supplier's Site
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10CQZ-20PU - 1149256-ATF22V10CQZ-20PU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10CQZ-20PU
1149256-ATF22V10CQZ-20PU
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10CQZ-20PU 1149256-ATF22V10CQZ-20PU
Manufacturer: Atmel Win Source Part Number: 1149256-ATF22V10CQZ- 20PU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Commercial

Manufacturer: Atmel
Win Source Part Number: 1149256-ATF22V10CQZ-20PU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Commercial

Buy Now
PLDs (Programmable Logic Device) - ATF22V10CQZ-20PU-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
ATF22V10CQZ-20PU-ND
PLDs (Programmable Logic Device) ATF22V10CQZ-20PU-ND
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

Buy Now Datasheet
Singapore, Singapore
FPGA Programmable Logic Device
719-ATF22V10CQZ-20PU
FPGA Programmable Logic Device 719-ATF22V10CQZ-20PU
IC PLD 10MC 20NS 24DIP Product overview: ATF22V10CQZ-20PU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10CQZ-20PU can be used for catalog matching and distributor lookup.

IC PLD 10MC 20NS 24DIP Product overview: ATF22V10CQZ-20PU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10CQZ-20PU can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - ATF22V10CQZ-20PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
ATF22V10CQZ-20PU
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) ATF22V10CQZ-20PU
IC PLD 10MC 20NS 24DIP

IC PLD 10MC 20NS 24DIP

Supplier's Site
Embedded - PLDs (Programmable Logic Device) - ATF22V10CQZ-20PU - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
ATF22V10CQZ-20PU
Embedded - PLDs (Programmable Logic Device) ATF22V10CQZ-20PU
IC PLD 10MC 20NS 24DIP

IC PLD 10MC 20NS 24DIP

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - ATF22V10CQZ-20PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF22V10CQZ-20PU
PLDs (Programmable Logic Device) ATF22V10CQZ-20PU
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

Buy Now Datasheet
Spld Logic Eepld, 20Ns, 10 Macrocells, Dip-24; Propagation Delay Microchip - 68T2469 - Newark, An Avnet Company
Chicago, IL, United States
Spld Logic Eepld, 20Ns, 10 Macrocells, Dip-24; Propagation Delay Microchip
68T2469
Spld Logic Eepld, 20Ns, 10 Macrocells, Dip-24; Propagation Delay Microchip 68T2469
SPLD LOGIC EEPLD, 20NS, 10 MACROCELLS, DIP-24; Propagation Delay:20ns; No. of I/O s:10I/O s; Frequency:50MHz; Supply Current Max:80mA; Logic Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

SPLD LOGIC EEPLD, 20NS, 10 MACROCELLS, DIP-24; Propagation Delay:20ns; No. of I/O s:10I/O s; Frequency:50MHz; Supply Current Max:80mA; Logic Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
EEPLD - Electronically Erasable Programmable Logic Devices
ATF22V10CQZ-20PU
EEPLD - Electronically Erasable Programmable Logic Devices ATF22V10CQZ-20PU
EEPLD - Electronically Erasable Programmable Logic Devices 20 ns 24 I/O Pins 10 macorcells 10 reg

EEPLD - Electronically Erasable Programmable Logic Devices 20 ns 24 I/O Pins 10 macorcells 10 reg

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Programmable Logic Devices (PLD) Programmable Logic Devices (PLD) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Programmable Logic Devices (PLD)
Product Number 1278218P 1149256-ATF22V10CQZ-20PU ATF22V10CQZ-20PU-ND 719-ATF22V10CQZ-20PU ATF22V10CQZ-20PU ATF22V10CQZ-20PU ATF22V10CQZ-20PU 68T2469 ATF22V10CQZ-20PU
Product Name SPLDs Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10CQZ-20PU PLDs (Programmable Logic Device) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) Embedded - PLDs (Programmable Logic Device) PLDs (Programmable Logic Device) Spld Logic Eepld, 20Ns, 10 Macrocells, Dip-24; Propagation Delay Microchip EEPLD - Electronically Erasable Programmable Logic Devices
Macrocells 10 10 10
User I/Os 10 pins 10 pins
Package Type Other; "24-DIP (0.300"", 7.62mm)" Other; Tube PDIP Other; 24-DIP (0.300\", 7.62mm) Other; DIP
System Gates 500
Pins 24 24
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 60440
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details