Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 276480 6272 256-LBGA
FPGA, Cyclone IV E, 6272 cell, TFBGA256
FPGA, Cyclone IV E, 6272 cell, TFBGA256
FPGA, Cyclone IV E, 6272 cell, TFBGA256
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 392 LABs 179 IOs
IC FPGA 179 I/O 256FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 179 I/O 256FBGA
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 276480 6272 256-LBGA
IC FPGA 179 I/O 256FBGA
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP4CE6F17C8LN-ND | 8303537P | 8303537 | EP4CE6F17C8LN | EP4CE6F17C8LN | EP4CE6F17C8LN | EP4CE6F17C8LN | EP4CE6F17C8LN | EP4CE6F17C8LN |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs | FPGAs | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | FPGA 6272 Cells 60nm Technology 1.2V 256-Pin TFBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LBGA | Other; Fbga | Other; 256-LBGA | Other; TFBGA | Other; 256-LBGA | ||||
| Pins | 256 | 256 | |||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||||
| System Gates | 6272 | 6272 |