16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
SPLD ATF16V8C 250 Gates 8 Macro Cells
SPLD ATF16V8C 250 Gates 8 Macro Cells
Manufacturer: Microchip Technology
Win Source Part Number: 769191-ATF16V8C-7PU
Series: 16V8
Packaging: Tube
Mounting Style: Through Hole
Speed: 7.5ns
Package: 20-DIP (0.300", 7.62mm)
Voltage - Input: 5V
Programmable Type: EE PLD
Number of Macrocells: 8
Family Name: ATF16V8C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): PALCE16V8H-7PC/4; PALCE16V8-7PXC; PALCE16V8H-7PNC/5; PALCE16V8-7PC;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC PLD 8MC 7.5NS 20DIP Product overview: ATF16V8C-7PU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8C-7PU can be used for catalog matching and distributor lookup.
SPLD, 8 I/O, DIP-20 ROHS COMPLIANT: YES
IC PLD 8MC 7.5NS 20DIP
IC PLD 8MC 7.5NS 20DIP
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
SPLD - Simple Programmable Logic Devices 16V8 FAM 300 GATE SPLD STD PWR 7NS
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | ATF16V8C-7PU-ND | 1278208P | 1278208 | 769191-ATF16V8C-7PU | 719-ATF16V8C-7PU | 65AH3807 | ATF16V8C-7PU | ATF16V8C-7PU | ATF16V8C-7PU | ATF16V8C-7PU |
| Product Name | PLDs (Programmable Logic Device) | SPLDs | SPLDs | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8C-7PU | FPGA Programmable Logic Device | Spld, 8 I/o, Dip-20 Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | SPLD - Simple Programmable Logic Devices |
| Package Type | Other; "20-DIP (0.300"", 7.62mm)" | Other; Pdip | Other; Tube | Other; 20-DIP (0.300\", 7.62mm) | ||||||
| Macrocells | 8 | 8 | 8 | 8 | 8 | |||||
| User I/Os | 8 pins | 8 pins | 8 pins | |||||||
| Pins | 20 | 20 |