The ATF22V10C-10SU is a high-performance, electrically erasable programmable logic device (PLD) from Quarktwin Technology Ltd. It features a maximum pin-to-pin delay of 10 nanoseconds and operates with a typical standby power consumption of 10 microamps. This device utilizes advanced flash technology, allowing for reprogrammability and ensuring high reliability with 20-year data retention and 100 erase/write cycles. It is designed for a wide range of applications, including glue logic for 5.0V systems, DMA control, state machine control, and graphics processing. The ATF22V10C-10SU is available in multiple package types, including dual inline and surface mount options, and is compliant with PCI standards. It supports a full range of operating temperatures, making it suitable for military, commercial, and industrial applications. Additionally, it is backward-compatible with previous Atmel models, enhancing its versatility for engineers looking to integrate it into existing designs.
IC PLD 10MC 10NS 24SOIC Product overview: ATF22V10C-10SU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10C-10SU can be used for catalog matching and distributor lookup.
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
F22V10C FAMILY,500 GATE SPLD,5V,24-PIN
F22V10C FAMILY,500 GATE SPLD,5V,24-PIN
Manufacturer: Microchip Technology
Win Source Part Number: 912068-ATF22V10C-10S
Series: 22V10
Features: series Programmable Logic Device (PLD) IC Macrocells 24-SOIC
Speed: 10 ns
Package: 24-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ATF22V10
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 31
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
SPLD, 125MHZ, SOIC-24; Propagation Delay:10ns; No. of I/O s:10I/O s; Frequency:125MHz; Supply Current Max:140mA; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:-; MSL:MSL 3 RoHS Compliant: Yes
IC PLD 10MC 10NS 24SOIC
EEPLD - Electronically Erasable Programmable Logic Devices 500 Gate, 5V, 24Pin
IC PLD 10MC 10NS 24SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 719-ATF22V10C-10SU | ATF22V10C-10SU-ND | 1771886 | 912068-ATF22V10C-10SU | ATF22V10C-10SU | 02AH4311 | ATF22V10C-10SU | ATF22V10C-10SU | ATF22V10C-10SU |
| Product Name | FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | SPLDs | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10C-10SU | PLDs (Programmable Logic Device) | Spld, 125Mhz, Soic-24; Propagation Delay Microchip | Embedded - PLDs (Programmable Logic Device) | EEPLD - Electronically Erasable Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Package Type | Other; Tube | SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; Soic | SOIC; Other; 24-SOIC | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | Other; SOIC | SOIC | ||
| Pins | 24 | 24 | 24 | ||||||
| Internal Frequency | 125 MHz | 125 MHz | |||||||
| Propagation Delay | 10 ns | 10 ns | |||||||
| Supply Voltage | Other; 5 V | -4.5V; Other; 5.5V |