Win Source Part Number: 1265028-M2GL005-VFG2
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: IGLOO2
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Number of I/O: 161
Number of Logic Elements/Cells: 6060
Total RAM Bits: 719872
Voltage - Supply: 1.14V ~ 2.625V
Package / Case: 256-LFBGA
Supplier Device Package: 256-FPBGA (14x14)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1100-1319,M2GL005-VF
Base Product Number: M2GL005
IGLOO2 Field Programmable Gate Array (FPGA) IC 161 719872 6060 256-LFBGA
IC FPGA 161 I/O 256FBGA Product overview: M2GL005-VFG256I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M2GL005-VFG256I can be used for catalog matching and distributor lookup.
IC FPGA 161 I/O 256FBGA
IC FPGA 161 I/O 256FBGA
IC FPGA 161 I/O 256FBGA
FPGA, IGLOO2, 161I/O, FPBGA-256 ROHS COMPLIANT: YES
IGLOO2 Field Programmable Gate Array (FPGA) IC 161 719872 6060 256-LFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1265028-M2GL005-VFG256I | 1100-1319-ND | 696-M2GL005-VFG256I | M2GL005-VFG256I | M2GL005-VFG256I | M2GL005-VFG256I | 45AJ6329 | M2GL005-VFG256I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Igloo2, 161I/o, Fpbga-256 Rohs Compliant Microchip | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 6060 | 6060 | 6060 | 6060 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other; 1.14V ~ 2.625V | Other; 1.2 V | Other; 1.14V ~ 2.625V | Other | Other; 1.14V ~ 2.625V | |||
| Package Type | Other; 256-LFBGA | Other; Tray | Other; 256-LFBGA | Other; 256-LFBGA |