Manufacturer: Microchip Technology
Win Source Part Number: 088803-ATF22V10C-15P
Packaging: Tube/Rail
Mounting: Through Hole
Voltage - Input: 5V
Programmable Type: EE PLD
Number of Macrocells: 10
Family Name: ATF22V10C
Categories: Integrated Circuits
Status: Active
Case / Package: 24-PDIP
Speed(Frequency): 15ns
Alternative Parts (Cross-Reference): PALC22V10-25PI; PALC22V10L-25PC; PALC22V10-20PC; PALC22V10B-15PC;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC PLD 10MC 15NS 24DIP Product overview: ATF22V10C-15PU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10C-15PU can be used for catalog matching and distributor lookup.
SPLD ATF22V10C 500 Gates 10 Macro Cells
SPLD ATF22V10C 500 Gates 10 Macro Cells
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
EEPLD - Electronically Erasable Programmable Logic Devices 15 ns 24 I/O Pins 10 macorcells 10 reg
IC PLD 10MC 15NS 24DIP
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
SPLD LOGIC EEPLD, 15NS, 10 MACROCELLS, DIP-24; Propagation Delay:15ns; No. of I/O s:10I/O s; Frequency:83.3MHz; Supply Current Max:115mA; Logic Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC PLD 10MC 15NS 24DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 088803-ATF22V10C-15PU | 719-ATF22V10C-15PU | 1278214P | 1278214 | ATF22V10C-15PU-ND | ATF22V10C-15PU | ATF22V10C-15PU | ATF22V10C-15PU | 68T2462 | ATF22V10C-15PU |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10C-15PU | FPGA Programmable Logic Device | SPLDs | SPLDs | PLDs (Programmable Logic Device) | EEPLD - Electronically Erasable Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | Spld Logic Eepld, 15Ns, 10 Macrocells, Dip-24; Propagation Delay Microchip | Embedded - PLDs (Programmable Logic Device) |
| Supply Voltage | Other; 5V | Other; 5 V | -4.5V; Other; 5.5V | |||||||
| Macrocells | 10 | 10 | 10 | 10 | 10 | |||||
| Package Type | PDIP; Other; 24-PDIP | Other; Tube | Other; Pdip | Other; "24-DIP (0.300"", 7.62mm)" | PDIP | Other; 24-DIP (0.300\", 7.62mm) | Other; DIP | |||
| System Gates | 500 | |||||||||
| Pins | 24 | 24 | 24 |