Manufacturer: Microchip Technology
Win Source Part Number: 862317-ATF22V10C-10J
Series: 22V10
Features: series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Speed: 10 ns
Package: 28-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Family Name: ATF22V10
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 38
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
SPLD ATF22V10C 500 Gates 10 Macro Cells
SPLD ATF22V10C 500 Gates 10 Macro Cells
IC PLD 10MC 10NS 28PLCC Product overview: ATF22V10C-10JU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10C-10JU can be used for catalog matching and distributor lookup.
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)
SPLD LOGIC EEPLD, 10NS, 10 MACROCELLS, PLCC-28; Propagation Delay:10ns; No. of I/O s:10I/O s; Frequency:125MHz; Supply Current Max:140mA; Logic Case Style:LCC; No. of Pins:28Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC PLD 10MC 10NS 28PLCC
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)
IC PLD 10MC 10NS 28PLCC
EEPLD - Electronically Erasable Programmable Logic Devices 500 GATE SPLD 5V 500 GATE SPLD 5V
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Programmable Logic Devices (PLD) |
| Product Number | 862317-ATF22V10C-10JU | 1278212 | 1278212P | 719-ATF22V10C-10JU | ATF22V10C-10JU-ND | 68T2454 | ATF22V10C-10JU | ATF22V10C-10JU | ATF22V10C-10JU | ATF22V10C-10JU |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10C-10JU | SPLDs | SPLDs | FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | Spld Logic Eepld, 10Ns, 10 Macrocells, Plcc-28; Propagation Delay Microchip | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) | EEPLD - Electronically Erasable Programmable Logic Devices |
| Package Type | PLCC; Other; 28-PLCC (11.51x11.51) | PLCC; Other; Plcc | Other; Tube | Other; 28-LCC (J-Lead) | Other; LCC | Other; 28-LCC (J-Lead) | Other; 28-LCC (J-Lead) | |||
| Macrocells | 10 | 10 | 10 | 10 | ||||||
| Pins | 28 | 28 | 28 | 28 | ||||||
| User I/Os | 10 pins | 10 pins | 10 pins | |||||||
| Internal Frequency | 125 MHz | 125 MHz |