IC PLD 8MC 15NS 20DIP Product overview: ATF16V8CZ-15PU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8CZ-15PU can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1149204-ATF16V8CZ-15
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
SPLD LOGIC EEPLD, 15NS, 8 MACROCELLS, DIP-20; Propagation Delay:15ns; No. of I/O s:8I/O s; Frequency:62MHz; Supply Current Max:105mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
IC PLD 8MC 15NS 20DIP
IC PLD 8MC 15NS 20DIP
SPLD - Simple Programmable Logic Devices 250 GATE ZERO POWER 5V - 15NS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 719-ATF16V8CZ-15PU | 1149204-ATF16V8CZ-15PU | ATF16V8CZ-15PU-ND | 1278210 | 1278210P | ATF16V8CZ-15PU | 68T2436 | ATF16V8CZ-15PU | ATF16V8CZ-15PU | ATF16V8CZ-15PU |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8CZ-15PU | PLDs (Programmable Logic Device) | SPLDs | SPLDs | PLDs (Programmable Logic Device) | Spld Logic Eepld, 15Ns, 8 Macrocells, Dip-20; Propagation Delay Microchip | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) | SPLD - Simple Programmable Logic Devices |
| Package Type | Other; Tube | Other; "20-DIP (0.300"", 7.62mm)" | Other; Pdip | Other; 20-DIP (0.300\", 7.62mm) | Other; DIP | |||||
| Pins | 20 | 20 | 20 | |||||||
| Internal Frequency | 62 MHz | 62 MHz | ||||||||
| User I/Os | 8 pins | 8 pins | 8 pins | 8 pins |