IC PLD 8MC 15NS 20PLCC Product overview: ATF16V8B-15JU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8B-15JU can be used for catalog matching and distributor lookup.
SPLD ATF16V8B 250 Gates 8 Macro Cells
SPLD ATF16V8B 250 Gates 8 Macro Cells
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)
Manufacturer: Microchip Technology
Win Source Part Number: 079152-ATF16V8B-15JU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 5V
Programmable Type: EE PLD
Number of Macrocells: 8
Family Name: ATF16V8B
Categories: Integrated Circuits
Status: Active
Case / Package: 20-PLCC (9x9)
Speed(Frequency): 15ns
Alternative Parts (Cross-Reference): PALCE16V8L-15JCT; PALCE16V8-10JXI; PALCE16V8L-10JIT; GAL 16V8B-20QJNI;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC PLD 8MC 15NS 20PLCC
EEPLD - Electronically Erasable Programmable Logic Devices 15 ns 20 I/O Pins 8 macorcells 8 reg
IC PLD 8MC 15NS 20PLCC
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)
SPLD LOGIC EEPLD, 15NS, 8 MACROCELLS, PLCC-20; Propagation Delay:15ns; No. of I/O s:8I/O s; Frequency:62MHz; Supply Current Max:80mA; Logic Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
SPLD, 15NS, 62MHZ, LCC-24 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 719-ATF16V8B-15JU | 1278201 | 1278201P | ATF16V8B-15JU-ND | 079152-ATF16V8B-15JU | ATF16V8B-15JU | ATF16V8B-15JU | ATF16V8B-15JU | ATF16V8B-15JU | 68T2424 | 91AH5742 |
| Product Name | FPGA Programmable Logic Device | SPLDs | SPLDs | PLDs (Programmable Logic Device) | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8B-15JU | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | EEPLD - Electronically Erasable Programmable Logic Devices | Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | Spld Logic Eepld, 15Ns, 8 Macrocells, Plcc-20; Propagation Delay Microchip | Spld, 15Ns, 62Mhz, Lcc-24 Rohs Compliant Microchip |
| System Gates | 250 | ||||||||||
| Package Type | Other; Tube | PLCC; Other; Plcc | Other; 20-LCC (J-Lead) | PLCC; Other; 20-PLCC (9x9) | PLCC | Other; 20-LCC (J-Lead) | Other; 20-LCC (J-Lead) | Other; LCC | |||
| Pins | 20 | 20 | 20 | 20 | |||||||
| Internal Frequency | 62 MHz | 62 MHz | |||||||||
| User I/Os | 20 pins | 8 pins | 8 pins | 8 pins |