Manufacturer: Atmel
Win Source Part Number: 1149250-ATF22V10C-7P
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
IC PLD 10MC 7.5NS 24DIP Product overview: ATF22V10C-7PX from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10C-7PX can be used for catalog matching and distributor lookup.
SPLD ATF22V10C 500 Gates 10 Macro Cells
SPLD ATF22V10C 500 Gates 10 Macro Cells
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
IC PLD 10MC 7.5NS 24DIP
EEPLD - Electronically Erasable Programmable Logic Devices 500 GATE SPLD 5V 7NS
SPLD, 166MHZ, DIP; Propagation Delay:7.5ns; No. of I/O s:10I/O s; Frequency:166MHz; Supply Current Max:130mA; Logic Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Propagation Delay:-; No. of I/O s:-; Frequency:-; Supply Current Max:-; Logic Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:-; MSL:- RoHS Compliant: Yes
IC PLD 10MC 7.5NS 24DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 1149250-ATF22V10C-7PX | ATF22V10C-7PX-ND | 719-ATF22V10C-7PX | 1278215 | 1278215P | ATF22V10C-7PX | ATF22V10C-7PX | ATF22V10C-7PX | 99AC8819 | 68T2465 | ATF22V10C-7PX |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10C-7PX | PLDs (Programmable Logic Device) | FPGA Programmable Logic Device | SPLDs | SPLDs | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | EEPLD - Electronically Erasable Programmable Logic Devices | Spld, 166Mhz, Dip; Propagation Delay Microchip | Propagation Delay Microchip | Embedded - PLDs (Programmable Logic Device) |
| Package Type | Other; "24-DIP (0.300"", 7.62mm)" | Other; Tube | Other; Pdip | Other; 24-DIP (0.300\", 7.62mm) | Other; DIP | Other; DIP | |||||
| Pins | 24 | 24 | 24 | 24 | |||||||
| Internal Frequency | 166 MHz | 166 MHz | |||||||||
| User I/Os | 10 pins | 10 pins | 10 pins | 10 pins | |||||||
| Operating Temperature | 0 C (32 F) |