Manufacturer: Microchip Technology
Win Source Part Number: 088999-ATF16V8BQL-15
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 5V
Programmable Type: EE PLD
Number of Macrocells: 8
Categories: Integrated Circuits
Status: Active
Case / Package: 20-PLCC (9x9)
Speed(Frequency): 15ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
SPLD ATF16V8B 250 Gates 8 Macro Cells
SPLD ATF16V8B 250 Gates 8 Macro Cells
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)
IC PLD 8MC 15NS 20PLCC Product overview: ATF16V8BQL-15JU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8BQL-15JU can be used for catalog matching and distributor lookup.
IC PLD 8MC 15NS 20PLCC
IC PLD 8MC 15NS 20PLCC
EEPLD - Electronically Erasable Programmable Logic Devices 15 ns 20 I/O Pins 8 macorcells 8 reg
SPLD LOGIC EEPLD, 15NS, 8 MACROCELLS, PLCC-20; Propagation Delay:15ns; No. of I/O s:8I/O s; Frequency:62MHz; Supply Current Max:80mA; Logic Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 088999-ATF16V8BQL-15JU | 1278204 | 1278204P | ATF16V8BQL-15JU-ND | 719-ATF16V8BQL-15JU | ATF16V8BQL-15JU | ATF16V8BQL-15JU | ATF16V8BQL-15JU | 68T2427 | ATF16V8BQL-15JU |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8BQL-15JU | SPLDs | SPLDs | PLDs (Programmable Logic Device) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) | EEPLD - Electronically Erasable Programmable Logic Devices | Spld Logic Eepld, 15Ns, 8 Macrocells, Plcc-20; Propagation Delay Microchip | PLDs (Programmable Logic Device) |
| Supply Voltage | Other; 5V | Other; 5 V | -4.5V; Other; 5.5V | |||||||
| Macrocells | 8 | 8 | 8 | 8 | 8 | |||||
| Package Type | PLCC; Other; 20-PLCC (9x9) | PLCC; Other; Plcc | Other; 20-LCC (J-Lead) | Other; Tube | Other; 20-LCC (J-Lead) | Other; LCC | Other; 20-LCC (J-Lead) | |||
| Pins | 20 | 20 | 20 | 20 | ||||||
| User I/Os | 8 pins | 8 pins | 8 pins | 8 pins |