Manufacturer: Atmel
Win Source Part Number: 1149216-ATF22LV10C-1
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
IC PLD 10MC 10NS 24DIP Product overview: ATF22LV10C-10PU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22LV10C-10PU can be used for catalog matching and distributor lookup.
SPLD, 10NS, 83.3MHZ, DIP-20 ROHS COMPLIANT: YES
SPLD LOGIC EEPLD, 10NS, 10 MACROCELLS, DIP-24; Propagation Delay:10ns; No. of I/O s:10I/O s; Frequency:83.3MHz; Supply Current Max:90mA; Logic Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
IC PLD 10MC 10NS 24DIP
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
IC PLD 10MC 10NS 24DIP
SPLD - Simple Programmable Logic Devices 10 ns 24 I/O Pins 10 macorcells 10 reg
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 1149216-ATF22LV10C-10PU | 1771729 | ATF22LV10C-10PU-ND | 719-ATF22LV10C-10PU | 91AH5745 | 68T2442 | ATF22LV10C-10PU | ATF22LV10C-10PU | ATF22LV10C-10PU | ATF22LV10C-10PU |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22LV10C-10PU | SPLDs | PLDs (Programmable Logic Device) | FPGA Programmable Logic Device | Spld, 10Ns, 83.3Mhz, Dip-20 Rohs Compliant Microchip | Spld Logic Eepld, 10Ns, 10 Macrocells, Dip-24; Propagation Delay Microchip | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) | SPLD - Simple Programmable Logic Devices |
| Macrocells | 10 | 10 | 10 | |||||||
| Package Type | Other; Pdip | Other; "24-DIP (0.300"", 7.62mm)" | Other; Tube | Other; DIP | Other; 24-DIP (0.300\", 7.62mm) | |||||
| Pins | 24 | 24 | 24 | |||||||
| User I/Os | 22 pins | 10 pins | 10 pins |