General Cable Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| 1000 FT SOLID ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 444 APPROVAL REEL STANDARD PACKAGE POLYOLEFIN INSULATION MATERIAL 23 AWG CONDUCTOR SIZE UV AND ABRASION RESISTANT POLYETHYLENE JACKET MATERIAL BLACK JACKET... | |
| 1000 FT SOLID ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 444 APPROVAL REEL STANDARD PACKAGE POLYOLEFIN INSULATION MATERIAL 24 AWG CONDUCTOR SIZE UV AND ABRASION RESISTANT POLYETHYLENE JACKET MATERIAL BLACK JACKET... | |
| ANNEALED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 10 AWG STRANDED CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60... | |
| ANNEALED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 12 AWG STRANDED CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60... | |
| ANNEALED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 2 AWG STRANDED CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60... | |
| ANNEALED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 4 AWG STRANDED CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60... | |
| ANNEALED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 6 AWG STRANDED CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60... | |
| AWM/MTW (UL), THW (NEC) TYPE 500 FT 500 LENGTH IN FT 0.365 INCH OUTER DIAMETER ASTM B-8 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING -40 TO... | |
| CL2 TYPE 250 FT 0.142 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION... | |
| CL2 TYPE 250 FT 0.165 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION... | |
| CL2 TYPE 250 FT 0.181 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) PVC INSULATION... | |
| CL2 TYPE 250 FT 250 LENGTH IN FT 0.235 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 45 LB/MFT... | |
| DIRECT BURIAL, PARALLEL, LOW VOLTAGE LANDSCAPE/SECURITY LIGHTING TYPE 500 FT 0.19 INCH X 0.385 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 25... | |
| MTW/TFF/AWM (UL), TEW (CSA) TYPE 2000 FT 2000 LENGTH IN FT 0.123 INCH OUTER DIAMETER ASTM B-8 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40... | |
| MTW/TFF/AWM (UL), TEW (CSA) TYPE 500 FT 500 LENGTH IN FT 0.136 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90... | |
| MTW/TFF/AWM (UL), TEW (CSA) TYPE 500 FT 500 LENGTH IN FT 0.155 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90... | |
| MTW/TFF/AWM (UL), TEW (CSA) TYPE 500 FT 500 LENGTH IN FT 0.179 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 64.4 DEG... | |
| MTW/TFF/AWM (UL), TEW (CSA), EXTRA FLEXIBLE TYPE 500 FT 0.11 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG... | |
| MTW/TFF/AWM (UL), TEW (CSA), EXTRA FLEXIBLE TYPE 500 FT 0.123 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG... | |
| MTW/TFF/AWM (UL), TEW (CSA), EXTRA FLEXIBLE TYPE 500 FT 0.136 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG... | |
| MTW/TFF/AWM (UL), TEW (CSA), EXTRA FLEXIBLE TYPE 500 FT 0.155 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG... | |
| MTW/TFF/AWM (UL), TEW (CSA), EXTRA FLEXIBLE TYPE 500 FT 0.176 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG... | |
| NON PLENUM TYPE 1000 FT 1000 LENGTH IN FT SOLID ANNEALED BARE COPPER CONDUCTOR MATERIAL SPOOL PACK STANDARD PACKAGE FLAME RETARDANT SEMI RIGID PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE... | |
| NON PLENUM TYPE 1000 FT 1000 LENGTH IN FT SOLID ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 444, UL 1666 APPROVAL PULL PACK STANDARD PACKAGE POLYOLEFIN INSULATION MATERIAL 24 AWG CONDUCTOR... | |
| NON PLENUM TYPE SOLID ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 444, UL 1666 APPROVAL SPOOL PACK STANDARD PACKAGE POLYOLEFIN INSULATION MATERIAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL... | |
| NON-PLENUM TYPE 1000 FT SOLID ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 444, UL 1666 APPROVAL SPOOL STANDARD PACKAGE POLYOLEFIN INSULATION MATERIAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL... | |
| NON-PLENUM TYPE 1000 FT SOLID ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 444, UL 1666, ETL APPROVAL PULL PACK STANDARD PACKAGE POLYOLEFIN INSULATION MATERIAL 23 AWG CONDUCTOR SIZE FLAME RETARDANT PVC... | |
| NON-PLENUM TYPE 1000 FT SOLID ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 444, UL 1666, ETL APPROVAL PULL PACK STANDARD PACKAGE POLYOLEFIN INSULATION MATERIAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC... | |
| NON-PLENUM TYPE 1000 FT SOLID ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 444, UL 1666, ETL APPROVAL REEL STANDARD PACKAGE FLAME RETARDANT SEMI RIGID PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE... | |
| NON-PLENUM TYPE SOLID ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 444, UL 1666, ETL APPROVAL SPOOL PACK STANDARD PACKAGE POLYOLEFIN INSULATION MATERIAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL... | |
| PLENUM TYPE 1000 FT SOLID ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 444, ETL, NFPA 262 APPROVAL PULL PACK STANDARD PACKAGE FLUOROPOLYMER/DUAL LAYER POLYOLEFIN INSULATION MATERIAL 24 AWG CONDUCTOR SIZE LOW... | |
| PLENUM TYPE 1000 FT SOLID ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 444, NFPA 262 APPROVAL PULL PACK STANDARD PACKAGE FLAME RETARDANT SEMI RIGID PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE... | |
| PLENUM TYPE SOLID ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 444, ETL, NFPA 262 APPROVAL SPOOL PACK STANDARD PACKAGE FLUOROPOLYMER/DUAL LAYER POLYOLEFIN INSULATION MATERIAL 24 AWG CONDUCTOR SIZE LOW SMOKE FLAME... | |
| PLENUM TYPE SOLID ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 444, NFPA 262 APPROVAL SPOOL PACK STANDARD PACKAGE FLAME RETARDANT POLYOLEFIN, FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 24 AWG CONDUCTOR SIZE FLAME... | |
| PORTABLE POWER CABLE, TYPE G-GC ROUND TYPE 0.965 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 65 AMPERE CURRENT RATING -40... | |
| PORTABLE POWER CABLE, TYPE W ROUND TYPE 0.77 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 74 AMPERE CURRENT RATING -40... | |
| PORTABLE POWER CABLE, TYPE W ROUND TYPE 0.98 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 65 AMPERE CURRENT RATING -40... | |
| PORTABLE POWER CABLE, TYPE W ROUND TYPE 1.03 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 52 AMPERE CURRENT RATING -40... | |
| PORTABLE POWER CABLE, TYPE W ROUND TYPE 1.17 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 69 AMPERE CURRENT RATING -40... | |
| PORTABLE POWER CABLE, TYPE W ROUND TYPE 1.705 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 205 AMPERE CURRENT RATING -40... | |
| PORTABLE POWER CABLE, TYPE W ROUND TYPE 2.145 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 316 AMPERE CURRENT RATING -40... | |
| PORTABLE POWER CABLE, W TYPE 0.925 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 74 AMPERE CURRENT RATING -40 TO 90... | |
| PORTABLE POWER CABLE, W TYPE 1.095 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 130 AMPERE CURRENT RATING -40 TO 90... | |
| PORTABLE POWER CABLE, W TYPE 1.435 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 152 AMPERE CURRENT RATING -40 TO 90... | |
| PORTABLE POWER CABLE, W TYPE 1.605 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 177 AMPERE CURRENT RATING -40 TO 90... | |
| SPT-1 TYPE 250 FT 0.107 INCH X 0.21 INCH OUTER DIAMETER ANNEALED BARE/TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING... | |
| STAGE LIGHTING CABLE, TYPE SC/PPC TYPE 0.42 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 105 AMPERE CURRENT RATING -50... | |
| STAGE LIGHTING CABLE, TYPE SC/PPC TYPE 0.475 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 140 AMPERE CURRENT RATING -50... | |
| STAGE LIGHTING CABLE, TYPE SC/PPC TYPE 0.52 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 190 AMPERE CURRENT RATING -50... | |
| STAGE LIGHTING CABLE, TYPE SC/PPC TYPE 0.6 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 260 AMPERE CURRENT RATING -50... | |
| STAGE LIGHTING CABLE, TYPE SC/PPC TYPE 0.645 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 300 AMPERE CURRENT RATING -50... | |
| STAGE LIGHTING CABLE, TYPE SC/PPC TYPE 0.765 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 405 AMPERE CURRENT RATING -50... | |
| STRANDED BARE COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CUL APPROVAL SECURITY SYSTEM, ACCESS CONTROL, CARD READER, DOOR CONTROL, REX, POWER-LIMITED CONTROL APPLICATION 0 TO 60 DEG C TEMPERATURE... | |
| WELDING CABLE TYPE 0.4 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 100 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S)... | |
| WELDING CABLE TYPE 1000 FT 1000 LENGTH IN FT 0.475 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 190 AMPERE CURRENT... | |
| WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.475 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 VAC VOLTAGE RATING 190 AMPERE CURRENT... | |
| WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.63 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 VAC VOLTAGE RATING 300 AMPERE CURRENT... | |
| WELDING CABLE, CLASS K TYPE 250 FT 0.38 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 75 AMPERE CURRENT RATING -40 TO 90... | |
| WELDING CABLE, CLASS K TYPE 250 FT 0.465 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 140 AMPERE CURRENT RATING -40 TO 90... | |
| WELDING CABLE, CLASS K TYPE 250 FT 0.56 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 190 AMPERE CURRENT RATING -40 TO 90... | |
| WELDING CABLE, CLASS K TYPE 250 FT 0.615 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 223 AMPERE CURRENT RATING -40 TO 90... | |
| WELDING CABLE, CLASS K TYPE 250 FT 0.75 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING -40 TO 90... | |
| WELDING CABLE, CLASS K TYPE 500 FT 0.38 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 75 AMPERE CURRENT RATING -40 TO 90... | |
| WELDING CABLE, CLASS K TYPE 500 FT 0.75 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING -40 TO 90... | |
| WELDING CABLE, TYPE RHH/RHW, CLASS M TYPE 250 FT 0.37 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 105 AMPERE... | |
| WELDING CABLE, TYPE RHH/RHW, CLASS M TYPE 250 FT 0.425 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 140 AMPERE... | |
| WELDING CABLE, TYPE RHH/RHW, CLASS M TYPE 250 FT 0.575 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 260... | |
| WELDING CABLE, TYPE RHH/RHW, CLASS M TYPE 250 FT 0.8 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 405... |
| Next >> |