Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
GENERAL CABLE
5125.014 -- WIRE 14 GENFREE II 600V XHHW-2 BLK CAROL CABLE/GENERAL CABLE
General Cable
Wire 14 Genfree Ii 600V Xhhw-2 Blk Carol Cable/general Cable
5125.014
Description
WIRE 14 GENFREE II 600V XHHW-2 BLK
Newark, An Avnet Company
Done
Description
WIRE 14 GENFREE II 600V XHHW-2 BLK
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Wire 14 Genfree Ii 600V Xhhw-2 Blk Carol Cable/general Cable
62X4073
Wire 14 Genfree Ii 600V Xhhw-2 Blk Carol Cable/general Cable
62X4073
WIRE 14 GENFREE II 600V XHHW-2 BLK
WIRE 14 GENFREE II 600V XHHW-2 BLK
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
62X4073
Product Name
Wire 14 Genfree Ii 600V Xhhw-2 Blk Carol Cable/general Cable
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Connecting cable
NEBU-M12W5-K-5-LE5
Specs
Cable Length
16.4 ft (50 dm)
Connector Type
M12x1 A-coded as per EN 61076-2-101
Standards / Certifications
EN 61076-2-101
View Details
2
suppliers
WAGO
System cable
706-2400/500-1500
Specs
Application
Instrumentation and Control
Product Type
System
Cable Length
49.21 ft (150 dm)
View Details
E-Z-HOOK, a division of Tektest, Inc.
Male BNC to Female BNC Coaxial Test Cable, RG62B/U
6245
Specs
Cable Type
Coaxial
Cable Length
1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type
BNC
View Details
Interpower
H05 V-K PVC Single Fine Wire
86023020
Specs
Standards / Certifications
IEC
Rated Temperature
-30 to 80 C (-22 to 176 F)
View Details