General Cable Unshld Flex Cable, 4Cond, 10Awg, 7.62M; Cable Shielding Carol Cable/general Cable 02646-85

Description
UNSHLD FLEX CABLE, 4COND, 10AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 4COND, 10AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 4Cond, 10Awg, 7.62M; Cable Shielding Carol Cable/general Cable - 01AC1273 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 10Awg, 7.62M; Cable Shielding Carol Cable/general Cable
01AC1273
Unshld Flex Cable, 4Cond, 10Awg, 7.62M; Cable Shielding Carol Cable/general Cable 01AC1273
UNSHLD FLEX CABLE, 4COND, 10AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 10AWG, 7.62M; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC1273
Product Name Unshld Flex Cable, 4Cond, 10Awg, 7.62M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details