General Cable Unshld Multipair, 4Pair, Cat5E, 24Awg; Cable Shielding Carol Cable/general Cable 5131278E

Description
UNSHLD MULTIPAIR, 4PAIR, CAT5E, 24AWG; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes
Datasheet
Description
UNSHLD MULTIPAIR, 4PAIR, CAT5E, 24AWG; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Multipair, 4Pair, Cat5E, 24Awg; Cable Shielding Carol Cable/general Cable - 39C2662 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Multipair, 4Pair, Cat5E, 24Awg; Cable Shielding Carol Cable/general Cable
39C2662
Unshld Multipair, 4Pair, Cat5E, 24Awg; Cable Shielding Carol Cable/general Cable 39C2662
UNSHLD MULTIPAIR, 4PAIR, CAT5E, 24AWG; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes

UNSHLD MULTIPAIR, 4PAIR, CAT5E, 24AWG; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39C2662
Product Name Unshld Multipair, 4Pair, Cat5E, 24Awg; Cable Shielding Carol Cable/general Cable
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details