General Cable Equipment Wire 76994.38.01

Description
AWM/MTW (UL), THW (NEC) TYPE 500 FT 500 LENGTH IN FT 0.365 INCH OUTER DIAMETER ASTM B-8 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 150 LB/MFT WEIGHT PVC INSULATION MATERIAL 4 AWG CONDUCTOR SIZE BLACK COLOR CODE REEL PACKAGE TYPE 19/0.0469 STRANDS STRANDING CAROL[R] BRAND LENGTH IN FT - UOM FT
Datasheet
Description
AWM/MTW (UL), THW (NEC) TYPE 500 FT 500 LENGTH IN FT 0.365 INCH OUTER DIAMETER ASTM B-8 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 150 LB/MFT WEIGHT PVC INSULATION MATERIAL 4 AWG CONDUCTOR SIZE BLACK COLOR CODE REEL PACKAGE TYPE 19/0.0469 STRANDS STRANDING CAROL[R] BRAND LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 76994.38.01 - General Cable
Highland Heights, KY, USA
Equipment Wire
76994.38.01
Equipment Wire 76994.38.01
AWM/MTW (UL), THW (NEC) TYPE 500 FT 500 LENGTH IN FT 0.365 INCH OUTER DIAMETER ASTM B-8 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 150 LB/MFT WEIGHT PVC INSULATION MATERIAL 4 AWG CONDUCTOR SIZE BLACK COLOR CODE REEL PACKAGE TYPE 19/0.0469 STRANDS STRANDING CAROL[R] BRAND LENGTH IN FT - UOM FT
  • AWM/MTW (UL), THW (NEC) TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.365 INCH OUTER DIAMETER
  • ASTM B-8 ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 150 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 4 AWG CONDUCTOR SIZE
  • BLACK COLOR CODE
  • REEL PACKAGE TYPE
  • 19/0.0469 STRANDS STRANDING
  • CAROL[R] BRAND
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet
GNCC Single Conductor - 76994.38.01 - Galco Industrial Electronics
Madison Heights, MI, United States
GNCC Single Conductor
76994.38.01
GNCC Single Conductor 76994.38.01
4 GA MTW 90C BLK

4 GA MTW 90C BLK

Supplier's Site

Technical Specifications

  General Cable Galco Industrial Electronics
Product Category Electrical Power Wires Cable Assemblies
Product Number 76994.38.01 76994.38.01
Product Name Equipment Wire GNCC Single Conductor
Cable Length 500 ft (1524 dm)
Rated Voltage 0.6000 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RG6 - kTB Solutions
Specs
Application RF
Rated Temperature -20 to 70 C (-4 to 158 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details