General Cable Equipment Wire 76822.R8.01

Description
MTW/TFF/AWM (UL), TEW (CSA), EXTRA FLEXIBLE TYPE 500 FT 0.155 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C (MTW), -40 TO 105 DEG C (AWM), -30 TO 105 DEG C (TEW) TEMPERATURE RATING PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK COLOR CODE SPOOL PACKAGE TYPE 19/0.0185 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPLIANT APPLICATION MOTOR AND TRANSFORMER LEAD, EXTERNAL WIRING OF MACHINERY CONSTRUCTIONAL FEATURE OIL/FLAME/MOISTURE RESISTANT INSULATION THICKNESS 0.031 INCH
Datasheet
Description
MTW/TFF/AWM (UL), TEW (CSA), EXTRA FLEXIBLE TYPE 500 FT 0.155 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C (MTW), -40 TO 105 DEG C (AWM), -30 TO 105 DEG C (TEW) TEMPERATURE RATING PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK COLOR CODE SPOOL PACKAGE TYPE 19/0.0185 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPLIANT APPLICATION MOTOR AND TRANSFORMER LEAD, EXTERNAL WIRING OF MACHINERY CONSTRUCTIONAL FEATURE OIL/FLAME/MOISTURE RESISTANT INSULATION THICKNESS 0.031 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 76822.R8.01 - General Cable
Highland Heights, KY, USA
Equipment Wire
76822.R8.01
Equipment Wire 76822.R8.01
MTW/TFF/AWM (UL), TEW (CSA), EXTRA FLEXIBLE TYPE 500 FT 0.155 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C (MTW), -40 TO 105 DEG C (AWM), -30 TO 105 DEG C (TEW) TEMPERATURE RATING PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK COLOR CODE SPOOL PACKAGE TYPE 19/0.0185 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPLIANT APPLICATION MOTOR AND TRANSFORMER LEAD, EXTERNAL WIRING OF MACHINERY CONSTRUCTIONAL FEATURE OIL/FLAME/MOISTURE RESISTANT INSULATION THICKNESS 0.031 INCH
  • MTW/TFF/AWM (UL), TEW (CSA), EXTRA FLEXIBLE TYPE
  • 500 FT
  • 0.155 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C (MTW), -40 TO 105 DEG C (AWM), -30 TO 105 DEG C (TEW) TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK COLOR CODE
  • SPOOL PACKAGE TYPE
  • 19/0.0185 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPLIANT
  • APPLICATION MOTOR AND TRANSFORMER LEAD, EXTERNAL WIRING OF MACHINERY
  • CONSTRUCTIONAL FEATURE OIL/FLAME/MOISTURE RESISTANT
  • INSULATION THICKNESS 0.031 INCH
Supplier's Site Datasheet
12 Ga Mtw 90C Blk 2X500Spl Carol Cable/general Cable - 85C5138 - Newark, An Avnet Company
Chicago, IL, United States
12 Ga Mtw 90C Blk 2X500Spl Carol Cable/general Cable
85C5138
12 Ga Mtw 90C Blk 2X500Spl Carol Cable/general Cable 85C5138
12 GA MTW 90C BLK 2X500SPL

12 GA MTW 90C BLK 2X500SPL

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Electrical Power Wires Cable Assemblies
Product Number 76822.R8.01 85C5138
Product Name Equipment Wire 12 Ga Mtw 90C Blk 2X500Spl Carol Cable/general Cable
Cable Length 500 ft (1524 dm)
Rated Voltage 0.6000 kilovolts
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Adaptation for ETAS measuring technique // ETK - FETK adapter -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 0.9843 ft (3 dm)
View Details
White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details