General Cable Unshld Multipair, 2Pair, Cat3, 24Awg; Cable Shielding Carol Cable/general Cable 2133009

Description
UNSHLD MULTIPAIR, 2PAIR, CAT3, 24AWG; Cable Shielding:Unshielded ; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
UNSHLD MULTIPAIR, 2PAIR, CAT3, 24AWG; Cable Shielding:Unshielded ; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Multipair, 2Pair, Cat3, 24Awg; Cable Shielding Carol Cable/general Cable - 20C0133 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Multipair, 2Pair, Cat3, 24Awg; Cable Shielding Carol Cable/general Cable
20C0133
Unshld Multipair, 2Pair, Cat3, 24Awg; Cable Shielding Carol Cable/general Cable 20C0133
UNSHLD MULTIPAIR, 2PAIR, CAT3, 24AWG; Cable Shielding:Unshielded ; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:- RoHS Compliant: Yes

UNSHLD MULTIPAIR, 2PAIR, CAT3, 24AWG; Cable Shielding:Unshielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 20C0133
Product Name Unshld Multipair, 2Pair, Cat3, 24Awg; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Measurement Solutions // Cables for NVH-Testing // Adapter cables, multicore cables, breakout boxes and connection adapter // 8-fold IEPE triax multicore cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 16.4 ft (50 dm)
View Details
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details