General Cable Portable Cord, Soow, 3 Conductor, 14Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable 02638.35T.05

Description
PORTABLE CORD, SOOW, 3 CONDUCTOR, 14AWG, 250FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Yellow RoHS Compliant: Yes
Datasheet
Description
PORTABLE CORD, SOOW, 3 CONDUCTOR, 14AWG, 250FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord, Soow, 3 Conductor, 14Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable - 05T6321 - Newark, An Avnet Company
Chicago, IL, United States
Portable Cord, Soow, 3 Conductor, 14Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable
05T6321
Portable Cord, Soow, 3 Conductor, 14Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable 05T6321
PORTABLE CORD, SOOW, 3 CONDUCTOR, 14AWG, 250FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Yellow RoHS Compliant: Yes

PORTABLE CORD, SOOW, 3 CONDUCTOR, 14AWG, 250FT, 600V; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05T6321
Product Name Portable Cord, Soow, 3 Conductor, 14Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details