General Cable Industrial Cord/Cable 81414.99.01

Description
PORTABLE POWER CABLE, TYPE W ROUND TYPE 2.145 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 316 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, MOTOR AND BATTERY LEAD, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.555 INCH INSULATION THICKNESS 0.08 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT
Datasheet
Description
PORTABLE POWER CABLE, TYPE W ROUND TYPE 2.145 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 316 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, MOTOR AND BATTERY LEAD, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.555 INCH INSULATION THICKNESS 0.08 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 81414.99.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
81414.99.01
Industrial Cord/Cable 81414.99.01
PORTABLE POWER CABLE, TYPE W ROUND TYPE 2.145 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 316 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, MOTOR AND BATTERY LEAD, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.555 INCH INSULATION THICKNESS 0.08 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT
  • PORTABLE POWER CABLE, TYPE W ROUND TYPE
  • 2.145 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 2000 V VOLTAGE RATING
  • 316 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 4/0 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN COLOR CODE
  • SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL
  • LL REEL PACKAGE TYPE
  • 259 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SUPER VU-TRON[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION AC SYSTEM, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, MOTOR AND BATTERY LEAD, POWER SUPPLY CABLE
  • CONDUCTOR OUTER DIAMETER 0.555 INCH
  • INSULATION THICKNESS 0.08 INCH
  • CONSTRUCTIONAL FEATURE IMPACT RESISTANT
Supplier's Site Datasheet
4/0-4 Type W 2Kv-Blk-Ll Rl Rohs Compliant Carol Cable/general Cable - 13H6393 - Newark, An Avnet Company
Chicago, IL, United States
4/0-4 Type W 2Kv-Blk-Ll Rl Rohs Compliant Carol Cable/general Cable
13H6393
4/0-4 Type W 2Kv-Blk-Ll Rl Rohs Compliant Carol Cable/general Cable 13H6393
4/0-4 TYPE W 2KV-BLK-LL RL ROHS COMPLIANT: YES

4/0-4 TYPE W 2KV-BLK-LL RL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Electrical Power Wires Cable Assemblies
Product Number 81414.99.01 13H6393
Product Name Industrial Cord/Cable 4/0-4 Type W 2Kv-Blk-Ll Rl Rohs Compliant Carol Cable/general Cable
Product Type Multiconductor Cable
Number of Conductors 4 #
Rated Voltage 2 kilovolts
Rated Amperage 316 amps
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details