General Cable Equipment Wire 76812.R8.02

Description
MTW/TFF/AWM (UL), TEW (CSA), EXTRA FLEXIBLE TYPE 500 FT 0.136 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C (MTW), -40 TO 105 DEG C (AWM), -30 TO 105 DEG C (TEW) TEMPERATURE RATING PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE WHITE COLOR CODE SPOOL PACKAGE TYPE 19/0.0147 STRANDS STRANDING WHITE JACKET COLOR ROHS COMPLIANT APPLICATION MOTOR AND TRANSFORMER LEAD, EXTERNAL WIRING OF MACHINERY CONSTRUCTIONAL FEATURE OIL/FLAME/MOISTURE RESISTANT INSULATION THICKNESS 0.031 INCH
Datasheet
Description
MTW/TFF/AWM (UL), TEW (CSA), EXTRA FLEXIBLE TYPE 500 FT 0.136 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C (MTW), -40 TO 105 DEG C (AWM), -30 TO 105 DEG C (TEW) TEMPERATURE RATING PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE WHITE COLOR CODE SPOOL PACKAGE TYPE 19/0.0147 STRANDS STRANDING WHITE JACKET COLOR ROHS COMPLIANT APPLICATION MOTOR AND TRANSFORMER LEAD, EXTERNAL WIRING OF MACHINERY CONSTRUCTIONAL FEATURE OIL/FLAME/MOISTURE RESISTANT INSULATION THICKNESS 0.031 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 76812.R8.02 - General Cable
Highland Heights, KY, USA
Equipment Wire
76812.R8.02
Equipment Wire 76812.R8.02
MTW/TFF/AWM (UL), TEW (CSA), EXTRA FLEXIBLE TYPE 500 FT 0.136 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C (MTW), -40 TO 105 DEG C (AWM), -30 TO 105 DEG C (TEW) TEMPERATURE RATING PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE WHITE COLOR CODE SPOOL PACKAGE TYPE 19/0.0147 STRANDS STRANDING WHITE JACKET COLOR ROHS COMPLIANT APPLICATION MOTOR AND TRANSFORMER LEAD, EXTERNAL WIRING OF MACHINERY CONSTRUCTIONAL FEATURE OIL/FLAME/MOISTURE RESISTANT INSULATION THICKNESS 0.031 INCH
  • MTW/TFF/AWM (UL), TEW (CSA), EXTRA FLEXIBLE TYPE
  • 500 FT
  • 0.136 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C (MTW), -40 TO 105 DEG C (AWM), -30 TO 105 DEG C (TEW) TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • WHITE COLOR CODE
  • SPOOL PACKAGE TYPE
  • 19/0.0147 STRANDS STRANDING
  • WHITE JACKET COLOR
  • ROHS COMPLIANT
  • APPLICATION MOTOR AND TRANSFORMER LEAD, EXTERNAL WIRING OF MACHINERY
  • CONSTRUCTIONAL FEATURE OIL/FLAME/MOISTURE RESISTANT
  • INSULATION THICKNESS 0.031 INCH
Supplier's Site Datasheet
GNCC Single Conductor - 76812.R8.02 - Galco Industrial Electronics
Madison Heights, MI, United States
GNCC Single Conductor
76812.R8.02
GNCC Single Conductor 76812.R8.02
14 GA MTW 90C WHT

14 GA MTW 90C WHT

Supplier's Site

Technical Specifications

  General Cable Galco Industrial Electronics
Product Category Electrical Power Wires Cable Assemblies
Product Number 76812.R8.02 76812.R8.02
Product Name Equipment Wire GNCC Single Conductor
Cable Length 500 ft (1524 dm)
Rated Voltage 0.6000 kilovolts
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2124-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details