General Cable Cross Connect Wire, 1Pair, 24Awg, 1000Ft, Blue/white; Cable Shielding Carol Cable/general Cable 7023708

Description
CROSS CONNECT WIRE, 1PAIR, 24AWG, 1000FT, BLUE/WHITE; Cable Shielding:Unshielded ; LAN Category:Cat2; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:1 Pair RoHS Compliant: No
Datasheet
Description
CROSS CONNECT WIRE, 1PAIR, 24AWG, 1000FT, BLUE/WHITE; Cable Shielding:Unshielded ; LAN Category:Cat2; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:1 Pair RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cross Connect Wire, 1Pair, 24Awg, 1000Ft, Blue/white; Cable Shielding Carol Cable/general Cable - 92B9817 - Newark, An Avnet Company
Chicago, IL, United States
Cross Connect Wire, 1Pair, 24Awg, 1000Ft, Blue/white; Cable Shielding Carol Cable/general Cable
92B9817
Cross Connect Wire, 1Pair, 24Awg, 1000Ft, Blue/white; Cable Shielding Carol Cable/general Cable 92B9817
CROSS CONNECT WIRE, 1PAIR, 24AWG, 1000FT, BLUE/WHITE; Cable Shielding:Unshielded ; LAN Category:Cat2; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:1 Pair RoHS Compliant: No

CROSS CONNECT WIRE, 1PAIR, 24AWG, 1000FT, BLUE/WHITE; Cable Shielding:Unshielded; LAN Category:Cat2; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:1 Pair RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92B9817
Product Name Cross Connect Wire, 1Pair, 24Awg, 1000Ft, Blue/white; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M12W5-K-2.5-LE3 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
System cable - 706-100/310-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Stacking Double Banana Plug Test Cable RG58C/U to XR Mini-Hooks - 1050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details