General Cable Unshld Flex Cable, 4Cond, 12Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 02643.41T.05

Description
UNSHLD FLEX CABLE, 4COND, 12AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Yellow RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 4COND, 12AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 4Cond, 12Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 54X6383 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 12Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
54X6383
Unshld Flex Cable, 4Cond, 12Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 54X6383
UNSHLD FLEX CABLE, 4COND, 12AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Yellow RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 12AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54X6383
Product Name Unshld Flex Cable, 4Cond, 12Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Cable Assemblies - 2171-NEBM-H7G2-E-10-Q14N-LE2-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
Connector Type Socket to Cable
View Details
System cable - 706-2300/209-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
1/4″ Phone Plug to XM Micro-Hook and Miniature Alligator, Test Cable - 3021XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details