General Cable Service Drop Cable 03704.35.10

Description
ANNEALED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 4 AWG STRANDED CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60 DEG C TEMPERATURE ROHS COMPLIANT APPROVAL UL CURRENT RATING 60 AMPERE JACKET MATERIAL GRAY PVC NUMBER OF STRANDS 19 SIZE 0.95 INCH OD
Datasheet
Description
ANNEALED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 4 AWG STRANDED CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60 DEG C TEMPERATURE ROHS COMPLIANT APPROVAL UL CURRENT RATING 60 AMPERE JACKET MATERIAL GRAY PVC NUMBER OF STRANDS 19 SIZE 0.95 INCH OD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 03704.35.10 - General Cable
Highland Heights, KY, USA
Service Drop Cable
03704.35.10
Service Drop Cable 03704.35.10
ANNEALED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 4 AWG STRANDED CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60 DEG C TEMPERATURE ROHS COMPLIANT APPROVAL UL CURRENT RATING 60 AMPERE JACKET MATERIAL GRAY PVC NUMBER OF STRANDS 19 SIZE 0.95 INCH OD
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • PREMIUM GRADE PVC INSULATION MATERIAL
  • 4 AWG STRANDED CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 250 FT REEL PACKAGING
  • 3 GROUNDING CONDUCTOR(S)
  • -20 TO 60 DEG C TEMPERATURE
  • ROHS COMPLIANT
  • APPROVAL UL
  • CURRENT RATING 60 AMPERE
  • JACKET MATERIAL GRAY PVC
  • NUMBER OF STRANDS 19
  • SIZE 0.95 INCH OD
Supplier's Site Datasheet
Multicore Cable, 3Con, 4Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable - 68J5823 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 3Con, 4Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable
68J5823
Multicore Cable, 3Con, 4Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable 68J5823
MULTICORE CABLE, 3CON, 4AWG, 250FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:4AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

MULTICORE CABLE, 3CON, 4AWG, 250FT, 600V; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:4AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Electrical Power Wires Cable Assemblies
Product Number 03704.35.10 68J5823
Product Name Service Drop Cable Multicore Cable, 3Con, 4Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable
Product Type Multiconductor Cable
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Rated Temperature -20 to 60 C (-4 to 140 F)
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details