General Cable Unshld Flex Cable, 2Cond, 10Awg, 3.05M; Cable Shielding Carol Cable/general Cable 02767-8

Description
UNSHLD FLEX CABLE, 2COND, 10AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 2COND, 10AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 2Cond, 10Awg, 3.05M; Cable Shielding Carol Cable/general Cable - 01AC1296 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 10Awg, 3.05M; Cable Shielding Carol Cable/general Cable
01AC1296
Unshld Flex Cable, 2Cond, 10Awg, 3.05M; Cable Shielding Carol Cable/general Cable 01AC1296
UNSHLD FLEX CABLE, 2COND, 10AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 10AWG, 3.05M; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC1296
Product Name Unshld Flex Cable, 2Cond, 10Awg, 3.05M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NBR140 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details