General Cable Shld Flex Cable, 5Cond, 4Awg, 304.8M; Cable Shielding Carol Cable/general Cable 16085.99.01

Description
SHLD FLEX CABLE, 5COND, 4AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:4AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 5COND, 4AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:4AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 5Cond, 4Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 66K5126 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 5Cond, 4Awg, 304.8M; Cable Shielding Carol Cable/general Cable
66K5126
Shld Flex Cable, 5Cond, 4Awg, 304.8M; Cable Shielding Carol Cable/general Cable 66K5126
SHLD FLEX CABLE, 5COND, 4AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:4AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes

SHLD FLEX CABLE, 5COND, 4AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:4AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66K5126
Product Name Shld Flex Cable, 5Cond, 4Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details