General Cable Unshld Flex Cable, 4Cond, 8Awg, 3.05M; Cable Shielding Carol Cable/general Cable 16064-3

Description
UNSHLD FLEX CABLE, 4COND, 8AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 4COND, 8AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 4Cond, 8Awg, 3.05M; Cable Shielding Carol Cable/general Cable - 01AC1329 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 8Awg, 3.05M; Cable Shielding Carol Cable/general Cable
01AC1329
Unshld Flex Cable, 4Cond, 8Awg, 3.05M; Cable Shielding Carol Cable/general Cable 01AC1329
UNSHLD FLEX CABLE, 4COND, 8AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 8AWG, 3.05M; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC1329
Product Name Unshld Flex Cable, 4Cond, 8Awg, 3.05M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3140/301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Stacking Double Banana Plug Test Cable RG58C/U to Alligator and Miniature Alligator - 1059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details