General Cable Unshld Flex Cable, 10Cond, 18Awg, 7.62M; Cable Shielding Carol Cable/general Cable 09810-35

Description
UNSHLD FLEX CABLE, 10COND, 18AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 10COND, 18AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 10Cond, 18Awg, 7.62M; Cable Shielding Carol Cable/general Cable - 01AC1326 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 10Cond, 18Awg, 7.62M; Cable Shielding Carol Cable/general Cable
01AC1326
Unshld Flex Cable, 10Cond, 18Awg, 7.62M; Cable Shielding Carol Cable/general Cable 01AC1326
UNSHLD FLEX CABLE, 10COND, 18AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 10COND, 18AWG, 7.62M; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC1326
Product Name Unshld Flex Cable, 10Cond, 18Awg, 7.62M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMC-1-24DC-5-LED - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Socket Form A
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
3 suppliers
Cable Assembly - 493-11531101 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details