General Cable Unshld Flex Cable, 4Cond, 6Awg, 7.62M; Cable Shielding Carol Cable/general Cable 16074-35

Description
UNSHLD FLEX CABLE, 4COND, 6AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 4COND, 6AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 4Cond, 6Awg, 7.62M; Cable Shielding Carol Cable/general Cable - 01AC1336 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 6Awg, 7.62M; Cable Shielding Carol Cable/general Cable
01AC1336
Unshld Flex Cable, 4Cond, 6Awg, 7.62M; Cable Shielding Carol Cable/general Cable 01AC1336
UNSHLD FLEX CABLE, 4COND, 6AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 6AWG, 7.62M; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC1336
Product Name Unshld Flex Cable, 4Cond, 6Awg, 7.62M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1W15-E-5-Q7-LE6 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
System cable - 706-3037/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
UHF Male Test Cable, RG58C/U - 1036 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Light Blue PVC Single Wire - 55011590 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details