General Cable Portable Cord, Sjoow, 3 Conductor, 14Awg, 250Ft, 300V; Cable Shielding Carol Cable/general Cable 01360.15T.01

Description
PORTABLE CORD, SJOOW, 3 CONDUCTOR, 14AWG, 250FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
PORTABLE CORD, SJOOW, 3 CONDUCTOR, 14AWG, 250FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord, Sjoow, 3 Conductor, 14Awg, 250Ft, 300V; Cable Shielding Carol Cable/general Cable - 74R8035 - Newark, An Avnet Company
Chicago, IL, United States
Portable Cord, Sjoow, 3 Conductor, 14Awg, 250Ft, 300V; Cable Shielding Carol Cable/general Cable
74R8035
Portable Cord, Sjoow, 3 Conductor, 14Awg, 250Ft, 300V; Cable Shielding Carol Cable/general Cable 74R8035
PORTABLE CORD, SJOOW, 3 CONDUCTOR, 14AWG, 250FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

PORTABLE CORD, SJOOW, 3 CONDUCTOR, 14AWG, 250FT, 300V; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74R8035
Product Name Portable Cord, Sjoow, 3 Conductor, 14Awg, 250Ft, 300V; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBB-M8G4-P-2.5-LE4 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-104 Wire colors and connection numbers as per EN 60947-5-2
View Details
2 suppliers
System cable - 706-2300/201-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
1/4″ Phone Plug to XM Micro-Hook and Miniature Alligator, Audio Test Cable - 2521XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details