General Cable Unshld Flex Cable, 8Cond, 18Awg, 7.62M; Cable Shielding Carol Cable/general Cable 09808-35

Description
UNSHLD FLEX CABLE, 8COND, 18AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 8COND, 18AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 8Cond, 18Awg, 7.62M; Cable Shielding Carol Cable/general Cable - 01AC1324 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 8Cond, 18Awg, 7.62M; Cable Shielding Carol Cable/general Cable
01AC1324
Unshld Flex Cable, 8Cond, 18Awg, 7.62M; Cable Shielding Carol Cable/general Cable 01AC1324
UNSHLD FLEX CABLE, 8COND, 18AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 8COND, 18AWG, 7.62M; Cable Shielding:Unshielded; No. of Conductors:8Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC1324
Product Name Unshld Flex Cable, 8Cond, 18Awg, 7.62M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-T1G8-E-25-N-S1G15 - Festo Corporation
Specs
Cable Length 82.02 ft (250 dm)
Connector Type ITT M3
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
System cable - 706-3340/402-2000 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 65.62 ft (200 dm)
View Details
Male BNC Breakout to XL2 and X100W2 Mini-Hooks - 1010XL2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details