General Cable Unshld Flex Cable, 4Cond, 14Awg, 250Ft; Cable Shielding Carol Cable/general Cable 02609.35T.05

Description
UNSHLD FLEX CABLE, 4COND, 14AWG, 250FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Yellow RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 4COND, 14AWG, 250FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 4Cond, 14Awg, 250Ft; Cable Shielding Carol Cable/general Cable - 54X6373 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 14Awg, 250Ft; Cable Shielding Carol Cable/general Cable
54X6373
Unshld Flex Cable, 4Cond, 14Awg, 250Ft; Cable Shielding Carol Cable/general Cable 54X6373
UNSHLD FLEX CABLE, 4COND, 14AWG, 250FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Yellow RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 14AWG, 250FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54X6373
Product Name Unshld Flex Cable, 4Cond, 14Awg, 250Ft; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 1368213 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details