General Cable Hook Up Wire, 1Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable 01775.35T.01

Description
HOOK UP WIRE, 1AWG, COPPER, BLACK, 250FT; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:1AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:812 x 30AWG RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1AWG, COPPER, BLACK, 250FT; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:1AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:812 x 30AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable - 05T6316 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable
05T6316
Hook Up Wire, 1Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable 05T6316
HOOK UP WIRE, 1AWG, COPPER, BLACK, 250FT; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:1AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:812 x 30AWG RoHS Compliant: Yes

HOOK UP WIRE, 1AWG, COPPER, BLACK, 250FT; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:1AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:812 x 30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05T6316
Product Name Hook Up Wire, 1Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Brown PVC Single Wire - 55010190 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details