General Cable Datasheets for Network Cables
Network cables are used in the transmission of data across networks. Choices include Fibre Channel, FireWire or IEEE 1394, GPIB, serial, parallel, patch, SCSI, Ethernet and USB.
Network Cables: Learn more
| Product Name | Notes |
|---|---|
| For the military and its defense programs, we offer Mil Spec cables to support advanced 21st century mission-critical systems, equipment and weaponry that ensure your best defense on land, at... | |
| General Cable is recognized worldwide for its leadership and breadth in power, control and instrumentation cable products. Our solutions span a very broad range of manufacturing and industrial distribution applications,... | |
| General Cable’s advanced cables, assemblies and system solutions support the reliable flow of a growing torrent of high-speed data across high-bandwidth global communication networks in our increasingly connected world. Fiber... | |
| The world is familiar with transportation networks such as highway and roads. Another network is the computer network, which is less noticeable since we do not see the cable and... | |
| 1000 FT 0.36 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL PROGRAMMABLE LOGIC CONTROLLER, DATA TRANSMISSION, BROADCAST, COMPUTER APPLICATION 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING POLYPROPYLENE INSULATION MATERIAL... | |
| 2462 (UL), CMR (UL, CUL), CMG (CSA) TYPE 0.245 INCH OUTER DIAMETER STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMPUTER INTERCONNECTION, DATA TRANSMISSION, CONTROL CIRCUIT, INDUSTRIAL EQUIPMENT CONTROL, SUITABLE... | |
| 2464 (UL), CM (UL, CUL), CMG (CSA) TYPE 0.212 INCH OUTER DIAMETER STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT, SUITABLE FOR EIA... | |
| 2464 (UL), CM (UL, CUL), CMG (CSA) TYPE 1000 FT 0.251 INCH OUTER DIAMETER ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION,... | |
| 2464 (UL), CM (UL, CUL), CMG (CSA) TYPE 1000 FT 0.285 INCH OUTER DIAMETER ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION,... | |
| 2464 (UL), CM (UL, CUL), CMG (CSA) TYPE 1000 FT 0.348 INCH OUTER DIAMETER ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION,... | |
| 2464 (UL), CM (UL, CUL), CMG (CSA) TYPE 500 FT 0.245 INCH OUTER DIAMETER ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION,... | |
| 2464 (UL), CM (UL, CUL), CMG (CSA) TYPE 500 FT 0.251 INCH OUTER DIAMETER ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION,... | |
| 2464 (UL), CM (UL, CUL), CMG (CSA) TYPE 500 FT 0.285 INCH OUTER DIAMETER ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION,... | |
| 2464 (UL), CM (UL, CUL), CMG (CSA) TYPE 500 FT 0.348 INCH OUTER DIAMETER ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION,... | |
| 2464 (UL), CM/CMR (UL, CUL), CMG (CSA) TYPE 0.219 INCH OUTER DIAMETER STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMPUTER INTERCONNECTION, DATA TRANSMISSION, CONTROL CIRCUIT, INDUSTRIAL EQUIPMENT CONTROL, SUITABLE... | |
| 2464 (UL), CM/CMR (UL, CUL), CMG (CSA) TYPE 0.269 INCH OUTER DIAMETER STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMPUTER INTERCONNECTION, DATA TRANSMISSION, CONTROL CIRCUIT, INDUSTRIAL EQUIPMENT CONTROL, SUITABLE... | |
| AWM 2464, AWM (CSA), CMG TYPE 1000 FT 0.16 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA (CANADA AND US) APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL... | |
| CM (UL, CUL), CMG TYPE 1000 FT 0.276 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), UL 2464, CSA APPROVAL COMPUTER INTERCONNECTION, CONTROL CIRCUIT,... | |
| CM (UL, CUL), CMG TYPE 1000 FT 0.393 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), UL 2464, CSA APPROVAL COMPUTER INTERCONNECTION, CONTROL CIRCUIT,... | |
| CM (UL, CUL), CMH TYPE 1000 FT 0.235 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), UL 2919 APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION,... | |
| CM (UL, CUL), CMH TYPE 1000 FT 0.304 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), UL 2919 APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION,... | |
| CM (UL, CUL), CMH TYPE 1000 FT 0.36 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), UL 2919 APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION,... | |
| CM, CMG TYPE 1000 FT 0.206 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V... | |
| CM, CMG TYPE 1000 FT 0.218 INCH OUTER DIAMETER ANNEALED SOLID TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V... | |
| CM, CMG TYPE 1000 FT 0.228 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V... | |
| CM, CMG TYPE 1000 FT 0.229 INCH OUTER DIAMETER ANNEALED SOLID TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V... | |
| CM, CMG TYPE 1000 FT 0.24 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V... | |
| CM, CMG TYPE 1000 FT 0.249 INCH OUTER DIAMETER ANNEALED SOLID TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT APPLICATION 300 V... | |
| CM, CMG TYPE 1000 FT 0.262 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V... | |
| CM, CMG TYPE 1000 FT 0.32 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V... | |
| CM, CMG TYPE 1000 FT 0.338 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V... | |
| CM, CMG TYPE 1000 FT 0.366 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V... | |
| CM, CMG TYPE 1000 FT 0.372 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V... | |
| CM, CMG TYPE 1000 FT 0.408 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V... | |
| CM, CMG TYPE 1000 FT 0.41 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT APPLICATION 300 V... | |
| CM, CMG TYPE 1000 FT 0.445 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V... | |
| CM, CMG TYPE 1000 FT 0.456 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT APPLICATION 300 V... | |
| CM, CMG TYPE 1000 FT 0.484 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V... | |
| CM, CMG TYPE 1000 FT 0.522 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V... | |
| CM, CMG TYPE 1000 FT 0.659 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V... | |
| CM, CMG TYPE 1500 FT 0.445 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V... | |
| CM, CMG TYPE 2000 FT 0.445 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V... | |
| CM, CMG TYPE 2500 FT 0.206 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V... | |
| CM, CMG TYPE 500 FT 0.206 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V... | |
| CM, CMG TYPE 500 FT 0.24 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 2464, CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT... | |
| CM, CMG TYPE 500 FT 0.24 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V... | |
| CM, CMG TYPE 500 FT 0.293 INCH OUTER DIAMETER ANNEALED SOLID TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V... | |
| CM, CMG TYPE 500 FT 0.338 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 2464, CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT... | |
| CM, CMG TYPE 500 FT 0.445 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 2464, CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT... | |
| CM, CMG TYPE 500 FT 0.484 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V... | |
| CM, CMG TYPE 500 FT 0.522 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V... | |
| CM/CMG TYPE 500 FT 0.249 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT APPLICATION 300 V VOLTAGE RATING -20... | |
| CMR (UL, CUL), CMG TYPE 1000 FT 0.219 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), UL 2464, CSA APPROVAL COMPUTER INTERCONNECTION, CONTROL CIRCUIT,... | |
| CMR (UL, CUL), CMG TYPE 1000 FT 0.335 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), UL 2464, CSA APPROVAL COMPUTER INTERCONNECTION, CONTROL CIRCUIT,... | |
| CMR (UL, CUL), CMG TYPE 500 FT 0.169 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), UL 2464, CSA APPROVAL COMPUTER INTERCONNECTION, CONTROL CIRCUIT,... | |
| CMR (UL, CUL), CMG TYPE 500 FT 0.177 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), UL 2464, CSA APPROVAL COMPUTER INTERCONNECTION, CONTROL CIRCUIT,... | |
| CMR (UL, CUL), CMG TYPE 500 FT 0.19 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), UL 2464, CSA APPROVAL COMPUTER INTERCONNECTION, CONTROL CIRCUIT,... | |
| CMR (UL, CUL), CMG TYPE 500 FT 0.235 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), UL 2464, CSA APPROVAL COMPUTER INTERCONNECTION, CONTROL CIRCUIT,... | |
| CMR, CMG TYPE 1000 FT 0.225 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT APPLICATION... | |
| CMR, CMG TYPE 1000 FT 0.226 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT APPLICATION... | |
| CMR, CMG TYPE 1000 FT 0.257 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT APPLICATION... | |
| CMR, CMG TYPE 500 FT 0.201 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), UL 2464, CSA APPROVAL COMPUTER INTERCONNECTION, CONTROL CIRCUIT, DATA TRANSMISSION,... | |
| CMR, CMG TYPE 500 FT 0.225 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT APPLICATION... | |
| PLENUM TYPE 1000 FT SOLID ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 444, NFPA 262 APPROVAL PULL PACK STANDARD PACKAGE FLAME RETARDANT SEMI RIGID PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE... | |
| RG 58 C/U, MIL C 17G TYPE 1000 FT SPOOL 0.195 INCH OUTER DIAMETER ASTM B33 TINNED COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL BROADCAST, LOCAL AREA NETWORK... | |
| RG 59 B/U, MIL C 17D TYPE 5000 FT REEL 0.242 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, DIGITAL... | |
| RG 59/U TYPE 1000 FT PULL PACK 0.242 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, LOCAL AREA NETWORK,... | |
| RG 59/U TYPE 1000 FT SPOOL 0.242 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, LOCAL AREA NETWORK, MATV,... | |
| RG 59/U TYPE 1000 FT 0.15 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, MATV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL... | |
| RG 59/U TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CCTV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT DISPLAY APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 23 AWG... | |
| RG 59/U TYPE 500 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CCTV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT DISPLAY APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 22 AWG... | |
| RG 59/U, CCTV, UL CL2/CATV/CM, CSA CMG TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CCTV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT DISPLAY APPLICATION CELLULAR... | |
| RG 59/U, CCTV, UL CL2/CATV/CM, CSA CMG TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL CCTV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT DISPLAY APPLICATION CELLULAR POLYETHYLENE INSULATION... | |
| RG 59/U, CCTV, UL CL2/CATV/CM, CSA CMG TYPE 500 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CCTV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT DISPLAY APPLICATION CELLULAR... | |
| RG 59/U, CCTV, UL CL2/CATV/CM, CSA CMG TYPE 500 FT 0.242 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL CCTV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT DISPLAY APPLICATION CELLULAR POLYETHYLENE INSULATION... | |
| RG 59/U, PLENUM, UL CL2P/CMP, CUL CMP TYPE 1000 FT REEL 0.202 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL DIRECT BURIAL,... | |
| RG 59/U, QUAD SHIELD PLENUM, UL CL2P/CMP, CUL CMP TYPE 1000 FT REEL 0.235 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL CATV, DIRECT BURIAL, LOCAL AREA NETWORK,... | |
| RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 1000 FT PULL PACK 0.234 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, CCTV,... | |
| RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 1000 FT REEL 0.234 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, CCTV, DIGITAL... | |
| RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 500 FT PULL PACK 0.234 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, CCTV,... | |
| RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 500 FT PULL PACK 0.242 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, CCTV,... | |
| RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 500 FT SPOOL 0.234 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, CCTV, DIGITAL... | |
| RG 59/U, UL CL2/CM, CSA CMG TYPE 500 FT SPOOL 0.231 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, DROP... | |
| RG 59/U, UL CL2/CM, CUL CM TYPE 1000 FT REEL 0.238 INCH X 0.44 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CCTV,... | |
| RG 59/U, UL CL2/CM, CUL CM TYPE 500 FT REEL 0.238 INCH X 0.44 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CCTV,... | |
| RG 59/U, UL/CUL CMP TYPE 1000 FT REEL 0.2 INCH X 0.383 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, CCTV, DIGITAL... | |
| RG 6/U DUAL, UL CL2/CATV/CM, CUL CM TYPE 1000 FT REEL 0.267 INCH X 0.595 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US)... | |
| RG 6/U DUAL, UL CL2/CATV/CM, CUL CM TYPE 500 FT SPOOL 0.267 INCH X 0.595 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US)... | |
| RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 500 FT 0.292 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CATV, MATV, LAN CABLE, DIGITAL VIDEO, DIRECT BURIAL APPLICATION CELLULAR POLYETHYLENE INSULATION... | |
| RG 62/U, PLENUM, UL CL2P/CMP, CUL CMP TYPE 1000 FT REEL 0.201 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL COMPUTER/NETWORK, RF... | |
| UL CL2 TYPE 1000 FT 0.33 INCH OUTER DIAMETER TINNED COPPER/COPPER CONDUCTOR MATERIAL PROGRAMMABLE LOGIC CONTROLLER, DATA TRANSMISSION, BROADCAST, COMPUTER APPLICATION 300 V VOLTAGE RATING 80 DEG C TEMPERATURE RATING... | |
| UL CL2 TYPE 1640 FT 0.33 INCH OUTER DIAMETER TINNED COPPER/COPPER CONDUCTOR MATERIAL PROGRAMMABLE LOGIC CONTROLLER, DATA TRANSMISSION, BROADCAST, COMPUTER APPLICATION 300 V VOLTAGE RATING 80 DEG C TEMPERATURE RATING... | |
| UL CL2/CM, CUL CM TYPE 0.242 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL PROGRAMMABLE LOGIC CONTROLLER, DATA TRANSMISSION, BROADCAST, COMPUTER APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING... | |
| UL CL2/CM, CUL CM TYPE 500 FT 0.242 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL PROGRAMMABLE LOGIC CONTROLLER, DATA TRANSMISSION, BROADCAST, COMPUTER APPLICATION 300 V VOLTAGE RATING 60 DEG C... | |
| UL CL2/CM, CUL CM, TWINAXIAL TYPE 1000 FT REEL 0.242 INCH OUTER DIAMETER ASTM B33 TINNED COPPER CONDUCTOR MATERIAL UL 2464, ETL (CANADA AND US) APPROVAL BROADCAST, COMPUTER, DATA TRANSMISSION,... |