General Cable Datasheets for Work Lights
Work lights are portable luminaires that provide illumination to dark and dim work zones.
Work Lights: Learn more
| Product Name | Notes |
|---|---|
| 250 W LAMP WATTAGE NEMA 1-15P PLUG TYPE 8 FT 18 AWG SJTW PRIMARY CABLE TYPE ROHS COMPLIANT APPLICATION TEMPORARY LIGHTING, EGG HATCHING VOLTAGE RATING 125 V NUMBER OF CONDUCTORS... | |
| HAND LAMP WITHOUT CORD TYPE UL APPROVAL 3 CONDUCTOR(S) PLS LAMP TYPE 13 W LAMP WATTAGE IMPACT RESISTANT NONE DEVICES INCLUDED PLUG-IT[R] BRAND ROHS COMPLIANT APPLICATION TEMPORARY LIGHTING, GENERAL USE... | |
| UL APPROVAL 150 W LAMP WATTAGE NEMA 1-15P PLUG TYPE 6 FT 18 AWG SPT-2 PRIMARY CABLE TYPE ROHS COMPLIANT APPLICATION TEMPORARY LIGHTING VOLTAGE RATING 125 V NUMBER OF CONDUCTORS... | |
| UL APPROVAL 75 W LAMP WATTAGE METAL GUARD MATERIAL NEMA 15-15P PLUG TYPE YES SWITCH INCLUDED 50 FT 16 AWG SJT PRIMARY CABLE TYPE ROHS COMPLIANT APPLICATION TEMPORARY LIGHTING, GENERAL... | |
| UL APPROVAL 75 W LAMP WATTAGE PLASTIC GUARD MATERIAL YES SWITCH INCLUDED 50 FT 16 AWG SJT PRIMARY CABLE TYPE ROHS COMPLIANT APPLICATION TEMPORARY LIGHTING, GENERAL USE VOLTAGE RATING 125... |