General Cable Extension Cord Nema5-15P/r, 10Ft 13A Org; Connector Type A Carol Cable/general Cable 03318.63.04

Description
EXTENSION CORD NEMA5-15P/R, 10FT 13A ORG; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Orange; Product Range:-; Cable Length:10ft RoHS Compliant: No
Datasheet
Description
EXTENSION CORD NEMA5-15P/R, 10FT 13A ORG; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Orange; Product Range:-; Cable Length:10ft RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord Nema5-15P/r, 10Ft 13A Org; Connector Type A Carol Cable/general Cable - 50F1403 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cord Nema5-15P/r, 10Ft 13A Org; Connector Type A Carol Cable/general Cable
50F1403
Extension Cord Nema5-15P/r, 10Ft 13A Org; Connector Type A Carol Cable/general Cable 50F1403
EXTENSION CORD NEMA5-15P/R, 10FT 13A ORG; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Orange; Product Range:-; Cable Length:10ft RoHS Compliant: No

EXTENSION CORD NEMA5-15P/R, 10FT 13A ORG; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Orange; Product Range:-; Cable Length:10ft RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50F1403
Product Name Extension Cord Nema5-15P/r, 10Ft 13A Org; Connector Type A Carol Cable/general Cable
Application Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details